Product Overview: REG1117A-2.5/2K5G4
The REG1117A-2.5/2K5G4 is a high-performance, low-dropout (LDO) voltage regulator from the reputable manufacturer Texas Instruments. Designed to deliver a fixed output of 2.5V, this regulator is an ideal solution for a wide range of applications that require a stable and reliable power supply.
With an output voltage accuracy of ±1%, the REG1117A-2.5/2K5G4 ensures precise voltage regulation, making it suitable for sensitive electronic devices. The device is capable of supplying an output current of up to 800mA, which is sufficient for various low-power applications such as microcontrollers, sensors, and analog circuits.
Key Features:
- Output Voltage: Fixed 2.5V with high accuracy (±1%)
- Output Current: Capable of delivering up to 800mA
- Low Dropout Voltage: Ensures efficient operation even with a small input-to-output voltage differential
- Thermal Protection: Integrated thermal shutdown feature prevents damage from overheating
- Current Limiting: Built-in current limit helps protect the device and the load from overcurrent conditions
- Package: Available in a 2K5G4 package, designed for surface-mount technology (SMT)
The thermal protection and current limiting features of the REG1117A-2.5/2K5G4 contribute to the overall durability and reliability of the device. These protective measures ensure that the voltage regulator operates within safe parameters, thereby extending the lifespan of both the regulator and the electronic system it supports.
Its SMT-compatible package allows for efficient assembly in automated manufacturing processes, making it an excellent choice for mass-produced electronic products. The compact form factor of the REG1117A-2.5/2K5G4 makes it suitable for space-constrained applications where board real estate is at a premium.
In summary, the REG1117A-2.5/2K5G4 from Texas Instruments is a robust, high-performance LDO voltage regulator that offers a combination of precision, power capability, and protection features. It is an excellent choice for engineers and designers looking to maintain a stable power supply in their electronic designs.