EN
  • EN
  • DE

REG711EA-2.7/2K5

Part No REG711EA-2.7/2K5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 50mA SWITCHED-CAP DC/DC CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Step-Up/Step-Down
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 1.8V
Voltage Input MAX 5.5V
Output Voltage 2.7V
Output Current 50mA
Frequency - Switching 1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1242463-REG711EA-2.7/2K5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name REG711
Introduction Date December 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian REG711EA-2.7/2K5 CAD Model

Description

The REG711EA-2.7/2K5 is a highly efficient, versatile voltage regulator from the reputable electronics manufacturer Texas Instruments. Designed to cater to a wide range of applications, this product stands out for its compact size, low power consumption, and reliable performance.

Key Features

  • Output Voltage: This device provides a steady output voltage of 2.7V, which is ideal for powering sensitive electronic components.
  • Charge Pump Technology: The REG711EA-2.7/2K5 employs charge pump technology, enabling it to step up or step down the input voltage as needed, ensuring consistent power delivery without the need for an inductor.
  • Low Power Operation: With quiescent current as low as 75µA, this regulator is optimized for battery-powered and portable applications, where power efficiency is crucial.
  • Wide Input Voltage Range: It can operate with an input voltage ranging from 2.7V to 5.5V, providing flexibility for various power supply designs.
  • Thermal and Over-current Protection: The device includes built-in thermal shutdown and over-current protection features, enhancing the safety and longevity of both the regulator and the end application.
  • Small Package: Available in a small SOT-23 package, the REG711EA-2.7/2K5 is suitable for space-constrained applications.

Applications

The REG711EA-2.7/2K5 is an excellent choice for a multitude of applications, including but not limited to:

  • Handheld devices
  • Portable media players
  • Wireless peripherals
  • GPS receivers
  • Point-of-sale (POS) terminals

Quality and Reliability

As with all Texas Instruments products, the REG711EA-2.7/2K5 is manufactured to the highest quality standards. Customers can expect reliable operation and consistent performance, backed by Texas Instruments' commitment to excellence in engineering and manufacturing.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG
Lowest to $17.9533
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3682 $51.8410
12+ $8.5073 $102.0876
19+ $8.2414 $156.5866
26+ $7.9756 $207.3656
33+ $7.7097 $254.4201
44+ $6.9122 $304.1368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess