EN
  • EN
  • DE

SN65DSI83EVM

Part No SN65DSI83EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Series FlatLink™
Package Bulk
Type Video
Function Video Processing
Utilized IC / Part SN65DSI83
Supplied Contents Board(s)
Base Product Number 65DSI83
Other Names 296-46763
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284368-SN65DSI83EVM
Ultra Librarian 3D Model Ultra Librarian SN65DSI83EVM CAD Model

Description

The SN65DSI83EVM from Texas Instruments is an evaluation module designed for the SN65DSI83 MIPI® DSI to FlatLink™ LVDS bridge, which provides a vital link between mobile processors and high-resolution displays for industrial, automotive, and consumer electronics applications.

Key Features:

  • MIPI DSI to LVDS Conversion: The SN65DSI83EVM seamlessly converts MIPI DSI data streams into LVDS output, enabling the use of LVDS display panels with mobile processors that support the MIPI interface.
  • High-Resolution Support: It supports a wide range of resolutions, making it suitable for high-resolution displays used in advanced applications.
  • Programmable: The device can be programmed via an I²C interface, allowing for customization and fine-tuning of output parameters to match specific display requirements.
  • Single Power Supply: The bridge chip operates with a single 1.8V power supply, simplifying power management and reducing system complexity.
  • Low Electromagnetic Interference (EMI):strong> The SN65DSI83EVM features a low EMI design, which is crucial for applications sensitive to electronic noise and where signal integrity is paramount.

Applications:

The versatility of the SN65DSI83EVM makes it ideal for a diverse range of applications:

  • Industrial and Medical Displays
  • Automotive Infotainment and Dashboard Displays
  • Tablets and Laptops
  • Digital Signage and Advertising Panels

Design Support:

Texas Instruments provides comprehensive design support for the SN65DSI83EVM, including detailed documentation, reference designs, and simulation tools to assist developers in integrating the bridge into their designs quickly and effectively.

Conclusion:

The SN65DSI83EVM is a powerful tool for developers looking to bridge MIPI DSI interfaces with LVDS displays. Its ease of use, coupled with Texas Instruments' robust support, makes it an excellent choice for a wide array of high-resolution display applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention