EN
  • EN
  • DE

SN65HVD257EVM

Part No SN65HVD257EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Interface
Utilized IC / Part SN65HVD257
Supplied Contents Board(s)
Base Product Number 65HVD257
Other Names SN65HVD257EVM,296-45837
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1284438-SN65HVD257EVM
Ultra Librarian 3D Model Ultra Librarian SN65HVD257EVM CAD Model

Description

SN65HVD257EVM - Texas Instruments CAN Transceiver Evaluation Module

The SN65HVD257EVM from Texas Instruments is a robust evaluation module designed for testing the performance and capabilities of the SN65HVD257 CAN transceiver. This transceiver is a key component in applications requiring high-speed data transmission over Controller Area Network (CAN) communication bus systems. The SN65HVD257EVM provides engineers, designers, and hobbyists with a convenient and efficient platform for developing and prototyping CAN-based applications.

Key Features:

  • High-Speed CAN Transceiver: The SN65HVD257 CAN transceiver supports data rates up to 1 Mbps and is compliant with the ISO 11898-2 standard.
  • Bus Fault Protection: The device features robust fault protection up to ±36V, making it suitable for harsh industrial environments.
  • Low Current Standby Mode: With a low-power standby mode, the transceiver ensures energy efficiency, a crucial aspect for battery-powered and energy-sensitive applications.
  • Differential Receiver with Wide Common-Mode Range: The transceiver's receiver can handle common-mode voltages from -12V to +12V, providing reliable data reception under varying conditions.
  • Thermal Shutdown Protection: The integrated thermal shutdown feature protects the device from over-temperature conditions, ensuring longevity and stable operation.
  • LED Indicators: For easy monitoring, the evaluation module includes LED indicators that provide visual feedback on the transceiver's status and activity.

Applications:

The SN65HVD257EVM is suitable for a wide range of applications, including:

  • Industrial automation and control systems
  • Automotive networks
  • Building automation
  • Medical equipment
  • Embedded systems

Package Contents:

The evaluation module package typically includes:

  • SN65HVD257 Evaluation Module
  • User's Guide and Documentation

With the SN65HVD257EVM, users can quickly set up a CAN interface for testing and validation purposes, simplifying the development process and accelerating time-to-market for CAN-based solutions. Texas Instruments provides comprehensive support and resources, including detailed datasheets, application notes, and user guides, to ensure a successful evaluation experience.

You May Also Be Interested in

Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess