EN
  • EN
  • DE

SN65LVDS048PW

Part No SN65LVDS048PW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE RCVR QUAD DIFF 16-TSSOP / 0/4 Receiver LVDS 16-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 65LVDS
Package Tube
Product Status Obsolete
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number SN65L
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 670171-SN65LVDS048PW
Ultra Librarian 3D Model Ultra Librarian SN65LVDS048PW CAD Model

Description

Product Overview: SN65LVDS048PW by Texas Instruments

The SN65LVDS048PW is a high-performance, quadruple differential line receiver designed by Texas Instruments to meet the rigorous demands of high-speed data transmission systems. This device is part of TI's extensive line of low-voltage differential signaling (LVDS) products that are known for their reliability and efficiency in data communication applications.

Constructed with advanced semiconductor technology, the SN65LVDS048PW offers a robust feature set that makes it an ideal solution for applications requiring high data rates and minimal power consumption. The device operates over a wide temperature range, making it suitable for industrial and automotive environments, as well as data communication infrastructures.

Key Features and Benefits

  • High Data Rates: The SN65LVDS048PW supports signaling rates up to 400 Mbps, enabling fast and reliable data transmission.
  • Low Power Consumption: Its low-voltage design ensures reduced power usage, which is crucial for energy-sensitive applications.
  • Differential Inputs: The receiver's differential inputs are compatible with LVDS, PECL, and CML levels, providing versatility in interfacing with different signal standards.
  • Robust Protection: Integrated fail-safe circuitry ensures that the receiver outputs a high logic level when inputs are left open, shorted, or terminated but idle.
  • Wide Operating Temperature Range: The device functions across a temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Industry Standard Packaging: The SN65LVDS048PW is offered in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, providing a compact footprint that is suitable for space-constrained applications.

Applications

The versatility of the SN65LVDS048PW makes it suitable for a wide array of applications, including:

  • High-speed data acquisition systems
  • Backplane interconnects
  • Telecommunications equipment
  • Networking hardware, such as switches and routers
  • Computer peripherals and server systems

With its combination of high-speed performance, low power consumption, and robust protection features, the SN65LVDS048PW from Texas Instruments stands out as a superior choice for system designers looking to optimize their high-speed data communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6806 $51.5284
34+ $3.0200 $102.6800
52+ $2.9257 $152.1364
71+ $2.8313 $201.0223
92+ $2.7369 $251.7948
123+ $2.4538 $301.8174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess