EN
  • EN
  • DE

SN65LVDS125ADBTRG4

Part No SN65LVDS125ADBTRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1 X 4:4 38TSSOP  /  Crosspoint Switch 1 x 4:4 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 65LVDS
Package Tape & Reel (TR)
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number 65LVDS125
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1256904-SN65LVDS125ADBTRG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDS125ADBTRG4 CAD Model

Description

Product Overview: SN65LVDS125ADBTRG4 by Texas Instruments

The SN65LVDS125ADBTRG4 is a high-speed, low-voltage differential signaling (LVDS) quad bus repeater designed by Texas Instruments to facilitate point-to-point baseband data transmission over controlled impedance media of approximately 100 Ω. The device operates with a single 3.3V supply and includes four differential LVDS receivers paired with four differential LVDS drivers.

Key Features

  • High-Speed Data Transmission: Supports signaling rates up to 400 Mbps, making it suitable for high-speed data transfer applications.
  • Low-Voltage Operation: Designed for a supply voltage of 3.3V, which minimizes power consumption and eases power supply design.
  • Differential Signaling: Utilizes LVDS technology to achieve high-speed data transmission while minimizing electromagnetic interference (EMI) and signal crosstalk.
  • Robust Protection: Features bus-pin ESD protection exceeding 15 kV and integrated fail-safe circuitry that ensures a logic high output when inputs are open, shorted, or terminated but undriven.
  • Wide Operating Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to +85°C.

Applications

The SN65LVDS125ADBTRG4 is versatile and can be used in a wide array of applications where high-speed differential signaling is crucial. It is particularly useful in:

  • Backplane data transmission
  • Cable data transmission
  • Networking equipment and switches
  • Telecommunications infrastructure
  • Computer peripherals and high-speed data paths

Product Specifications

As a quad bus repeater, the SN65LVDS125ADBTRG4 offers four differential data paths for both the input and output. It comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. The device is also characterized for operation from -40°C to +85°C, ensuring reliability across diverse environments.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN65LVDS125ADBTRG4 is no exception. This product is manufactured to the highest standards to ensure consistent performance and longevity in the field.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 24-QFN
Lowest to $8.7314
Harris Corporation
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 3 X 2:1 28-PLCC
Lowest to $23.2836

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1331 $69.3993
6+ $18.9811 $113.8866
9+ $18.3879 $165.4911
12+ $17.7947 $213.5364
15+ $17.2016 $258.0240
20+ $15.4221 $308.4420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess