Product Overview: SN74ABT126PW by Texas Instruments
The SN74ABT126PW is a high-performance, quadruple bus buffer gate featuring tri-state outputs designed by Texas Instruments to deliver both high-speed operation and the capability to drive heavily loaded outputs with minimal power consumption. This device is ideal for use in bus-oriented systems where the need to isolate bus lines and reduce loading is critical.
Key Features
- Logic Type: Quadruple Bus Buffer Gates with 3-State Outputs
- Output Type: 3-State, allowing the outputs to be set to high impedance for bus isolation
- Operating Voltage Range: 4.5V to 5.5V, compatible with TTL logic levels
- Drive Capability: Capable of driving 64mA at 5V, providing excellent output drive while maintaining low power dissipation
- Package: 14-pin TSSOP (Thin Shrink Small Outline Package), offering a compact footprint for space-sensitive applications
- Speed: Fast propagation delays and output transition times, suitable for high-speed signal processing applications
Applications
The SN74ABT126PW is versatile and can be used in various applications, including:
- Bus isolation in multi-master systems
- Memory driving for high-capacity RAM and ROM interfaces
- Input/output port expansion
- Data communication systems
- Signal buffering for backplane environments
Quality and Reliability
As with all Texas Instruments products, the SN74ABT126PW is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance and reliability in a range of environmental conditions. This component is RoHS compliant, ensuring adherence to the latest environmental standards and regulations.
Support and Resources
Customers can access a comprehensive set of resources including datasheets, technical documentation, application notes, and design tools on the Texas Instruments website. TI also provides customer support through its community forums and technical assistance centers.