EN
  • EN
  • DE

SN74ABT8646DWRG4

Part No SN74ABT8646DWRG4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN TEST DEVICE 28SOIC  /  Scan Test Device with Bus Transceiver and Registers IC 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Scan Test Device with Bus Transceiver and Registers
Supply Voltage 4.5V ~ 5.5V
Number of Bits 8
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number 74ABT8646
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256286-SN74ABT8646DWRG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT8646DWRG4 CAD Model

Description

The SN74ABT8646DWRG4 is a high-performance integrated circuit from Texas Instruments, designed to meet the demanding requirements of advanced digital systems. This device is part of the ABT family, which stands for Advanced BiCMOS Technology, and is characterized by its high-speed operation and low-power consumption.

Key Features

  • Technology: Advanced BiCMOS Technology (ABT)
  • Logic Type: Octal Bus Transceiver and Register
  • Voltage Range: 4.5V to 5.5V
  • Output Current: -32mA / 64mA
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-24

Product Description

The SN74ABT8646DWRG4 features octal bus transceivers and registers with 3-state outputs. It is designed to be used in bidirectional asynchronous communication between data buses. The control function implementation allows for maximum flexibility in timing.

This device allows data to flow from the A bus to the B bus or from the B bus to the A bus, depending on the logic level at the direction control (DIR) input. The output enable (OE) input can be used to disable the device so that the buses are effectively isolated.

The SN74ABT8646DWRG4's optimized BiCMOS design minimizes the quiescent power consumption while maximizing switching performance, making it ideal for interfacing with high-speed microprocessors. Its robust design also ensures that the device is protected against latch-up.

With its wide operating voltage range and temperature specifications, the SN74ABT8646DWRG4 is suitable for a variety of applications, including computing, networking, telecommunications, and industrial systems. The device's small footprint in a SOIC-24 package makes it an excellent choice for space-constrained applications.

Overall, the SN74ABT8646DWRG4 from Texas Instruments is a reliable and efficient solution for high-speed data transfer and communication in complex digital systems.

You May Also Be Interested in

ON Semiconductor
Hex Contact Bounce Eliminator | IC ELIMINATOR BOUNCE HEX 16SOIC
Lowest to $1.0082
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Texas Instruments
SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN-TEST-DEV/TXRX 64-LQFP
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
Dual Output 13-Bit Register with SSTL-2 Compatible I/O and Reset
Lowest to $19.1638
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess