EN
  • EN
  • DE

SN74ABT8652DLRG4

Part No SN74ABT8652DLRG4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN TEST DEVICE 28-SSOP  /  Scan Test Device with Bus Transceiver and Registers IC 28-BSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Scan Test Device with Bus Transceiver and Registers
Supply Voltage 4.5V ~ 5.5V
Number of Bits 8
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 28-BSSOP
Base Product Number 74ABT8652
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256288-SN74ABT8652DLRG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT8652DLRG4 CAD Model

Description

SN74ABT8652DLRG4 - High-Performance Scan Test Devices with Octal Buffers/Drivers

The SN74ABT8652DLRG4 is a state-of-the-art integrated circuit from Texas Instruments, designed to cater to the demanding requirements of high-speed signal processing and test applications. This product belongs to the ABT family, known for its advanced biCMOS technology that combines the low power dissipation of CMOS with the high-speed operation and output drive capabilities of bipolar transistors.

Featuring eight buffers/drivers with 3-state outputs, the SN74ABT8652DLRG4 is capable of driving heavily loaded outputs with minimal propagation delay, making it an ideal choice for interfacing with bus lines in a wide array of digital systems. This device is particularly adept at scan testing, which is a crucial technique used in design for testability (DFT) strategies to detect manufacturing defects in integrated circuits.

The SN74ABT8652DLRG4 offers an impressive set of features that ensure high performance and reliability:

  • Scan Test Devices with Octal Buffers/Drivers: The device integrates scan test logic with robust octal buffers/drivers, providing a compact and efficient solution for both standard operations and test modes.
  • 3-State Outputs: The outputs can be put into a high-impedance state, which is essential for bus-oriented systems and prevents bus contention.
  • Edge-Rate Control Circuitry: This feature significantly reduces output overshoot and undershoot, helping to maintain signal integrity and reduce electromagnetic interference (EMI).
  • High-Drive Capability: With the ability to drive up to -32 mA in the high state and 64 mA in the low state, the device can handle heavy loads with ease.
  • Low Power Consumption: The ABT technology ensures that the power dissipation is kept to a minimum without compromising on speed.

Encased in a 48-pin SSOP (Shrink Small Outline Package), the SN74ABT8652DLRG4 is designed for surface mount technology, allowing for efficient use of PCB space. This product is suitable for a broad range of applications, including telecommunications, computing, industrial controls, and any other system that requires high-speed data transfer and testability.

With its integration of advanced features and Texas Instruments' commitment to quality, the SN74ABT8652DLRG4 is a reliable and high-performing solution for designers looking to enhance the functionality and testability of their digital systems.

You May Also Be Interested in

EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess