EN
  • EN
  • DE

SN74AC86DBR

Part No SN74AC86DBR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14SSOP / XOR (Exclusive OR) IC 4 Channel 14-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AC
Package Tape & Reel
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.1V ~ 3.85V
Max Propagation Delay @ V, Max CL 8.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SSOP
Package / Case 14-SSOP (0.209", 5.30mm Width)
Base Product Number 74AC86
Other Names TEXTISSN74AC86DBR,-SN74AC86DBRE4R,SN74AC86DBRG4,SN74AC86DBRE4,296-4344-6R,-SN74AC86DBRR,-SN74AC86DBRG4,296-4344-6,-SN74AC86DBRE4,296-4344-2,-296-4344-1,296-4344-1,-296-4344-1,2156-SN74AC86DBR,SN74AC86DBRE4,-SN74AC86DBRG4R,SN74AC86DBRG4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258166-SN74AC86DBR
Ultra Librarian 3D Model Ultra Librarian SN74AC86DBR CAD Model

Description

The SN74AC86DBR is a high-performance, quad 2-input exclusive-OR gate integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This versatile IC is a crucial component in digital systems where logic comparison, parity generation, and control or data manipulation are required. Its fast switching characteristics and robust design make it suitable for a wide range of applications including telecommunications, computing, and industrial electronics.

Key Features

  • Logic Type: Exclusive-OR (XOR) Gate
  • Number of Circuits: Four 2-input gates
  • Supply Voltage Range: 2 V to 6 V
  • Operating Temperature: -40°C to 85°C
  • Logic Family: AC
  • Output Current: ±24 mA
  • Propagation Delay Time: 8.5 ns at 5 V, 50 pF
  • Mounting Type: Surface Mount
  • Package / Case: SSOP-14

Performance and Quality

The SN74AC86DBR is designed to deliver high-speed performance with a balanced propagation delay and transition times across all input and output combinations. It ensures minimal power consumption in both the active and standby states, which is essential for power-sensitive designs. The device is also characterized for operation from -40°C to 85°C, ensuring reliability across a wide range of environmental conditions.

Applications

This exclusive-OR gate is commonly used in digital applications such as:

  • Binary adders/subtractors
  • Parity generators and checkers
  • Signal gating
  • Logic comparators
  • Encryption and coding circuits

Product Packaging

The SN74AC86DBR is available in a space-saving SSOP-14 (Shrink Small Outline Package) that is suitable for automated surface-mount assembly processes and is compatible with reflow soldering techniques, making it ideal for high-volume production. The device's packaging is designed to optimize board space without compromising performance.

With its combination of speed, power efficiency, and packaging, the SN74AC86DBR from Texas Instruments represents a reliable and efficient solution for designers looking to implement high-speed logic functions in their systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453
Nexperia USA Inc.
IC INVERT SCHMITT 6CH 1-INP 14SO / Inverter IC 6 Channel Schmitt Trigger 14-SO
Lowest to $0.2896
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us
Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7390
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6417 $51.3360
190+ $0.5265 $100.0350
295+ $0.5101 $150.4795
410+ $0.4936 $202.3760
525+ $0.4772 $250.5300
705+ $0.4278 $301.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,720 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess