EN
  • EN
  • DE

SN74ALS161BD

Part No SN74ALS161BD
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description SYNCHRONOUS 4-BIT DECADE AND BINARY COUNTERS | IC SYNC 4BIT BIN CNTR 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 40MHz
Trigger Type Positive Edge
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74ALS161
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1253713-SN74ALS161BD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALS161BD CAD Model

Description

The SN74ALS161BD from Texas Instruments is a high-performance, synchronous 4-bit binary counter integrated circuit. This precision-engineered device is designed to offer reliable and efficient counting solutions for a wide range of digital applications. The SN74ALS161BD is part of the Advanced Low-Power Schottky (ALS) logic family, which is renowned for its balance between speed and power consumption.

Key Features:

  • Counting Sequence: The SN74ALS161BD provides a fully synchronous 4-bit binary counting sequence, ensuring accurate and reliable operation.
  • Speed: With advanced ALS technology, this device delivers high-speed performance, making it suitable for fast digital systems.
  • Power Consumption: The low power requirements of the SN74ALS161BD make it an ideal choice for battery-powered and energy-saving applications.
  • Compatibility: It features a standard TTL-compatible logic level, which allows for easy integration with other TTL logic components.
  • Package: The SN74ALS161BD comes in a 16-pin small-outline integrated circuit (SOIC) package, which is suitable for surface-mount technology (SMT) and occupies minimal board space.
  • Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, providing flexibility in various power supply scenarios.

Applications:

The SN74ALS161BD is versatile and can be used in numerous applications, such as:

  • Digital counters and timers
  • Frequency dividers
  • Industrial control systems
  • Data processing systems
  • Instrumentation and test equipment

Product Specifications:

Attribute Value
Function 4-bit Binary Counter
Logic Family ALS
Counting Sequence Synchronous
Operating Temperature -55°C to +125°C
Package Type SOIC
Pin Count 16
Mounting Type Surface Mount

Overall, the SN74ALS161BD represents a reliable and efficient solution for designers looking to implement synchronous counting in their digital electronic systems. With its robust feature set and Texas Instruments' reputation for quality, this component is a solid choice for any application requiring precise counting capabilities.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6561
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0793 $53.9650
115+ $0.8856 $101.8440
175+ $0.8580 $150.1500
245+ $0.8303 $203.4235
315+ $0.8026 $252.8190
420+ $0.7196 $302.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess