EN
  • EN
  • DE
  • IT

SN74ACS245A

Part No SN74ACS245A
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 712239-SN74ACS245A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ACS245A CAD Model

Description

The SN74ACS245A from Texas Instruments is a high-performance octal bus transceiver designed to facilitate bidirectional communication between two buses. This integrated circuit is a part of the Advanced CMOS Schottky (ACS) logic family, which is recognized for its exceptional speed and energy efficiency.

Key Features

  • Octal Bidirectional Transceiver: Features eight bidirectional data lines that allow for simultaneous two-way data flow, making it ideal for interfacing between different systems or buses.
  • Tri-State Outputs: The outputs can be placed in a high-impedance state, effectively disconnecting the transceiver from the bus, which is useful for multiplexing and bus arbitration.
  • Direction Control: A single input pin controls the direction of data flow, allowing for easy switching between transmitting and receiving modes.
  • Output Enable (OE) Control: The output enable feature ensures additional control by allowing the outputs to be disabled, thus preventing data from being driven onto the bus.
  • Advanced CMOS Technology: Utilizes Texas Instruments' advanced CMOS technology, which provides high-speed operation while maintaining low power consumption.
  • Wide Operating Voltage Range: Operates across a wide voltage range from 4.5 V to 5.5 V, making it compatible with a variety of systems and power supplies.

Applications

The SN74ACS245A is versatile and can be used in a broad range of applications, including:

  • Bus interface or bus extension applications
  • Data communication systems
  • Signal buffering and isolation
  • Microprocessor or microcontroller-based systems

Technical Specifications

Parameter Value Logic Family ACS Number of Channels 8 Operating Temperature -40°C to +85°C Package Type SOIC, TSSOP, TVSOP RoHS Compliant Yes

The SN74ACS245A is available in several package options, including SOIC, TSSOP, and TVSOP, catering to different design and space requirements. Its robust design and compliance with RoHS standards make it a reliable and environmentally friendly choice for modern electronic systems.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess