EN
  • EN
  • DE

SN74ACT00TDRQ1

Part No SN74ACT00TDRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14SOIC / NAND Gate IC 4 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74ACT
Package Tape & Reel
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74ACT00
Other Names 296-24840-1,TEXTISSN74ACT00TDRQ1,296-24840-2,296-24840-6,2156-SN74ACT00TDRQ1,SN74ACT00TDRQ1,-SN74ACT00TDRQ1R
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257522-SN74ACT00TDRQ1
Ultra Librarian 3D Model Ultra Librarian SN74ACT00TDRQ1 CAD Model

Description

The SN74ACT00TDRQ1 from Texas Instruments is a high-quality, automotive-grade quadruple two-input positive-NAND gate integrated circuit. Designed to meet the rigorous standards of the automotive industry, this device is part of the 74ACT family, which is known for its high-speed CMOS logic. It operates over a broad voltage range of 4.5 V to 5.5 V and features inputs and outputs that are tolerant to 5.5 V, providing a degree of flexibility in mixed-voltage systems.

This component is characterized for operation from -40°C to 125°C, making it suitable for the challenging thermal environments found in automotive applications. With its robust design, the SN74ACT00TDRQ1 ensures reliable performance in a variety of electronic control units, including engine control modules, transmission controllers, and body electronics.

The device comes in a small-outline package (SOP) with a tape and reel (T&R) option for ease of assembly during the manufacturing process. This packaging method is ideal for high-volume production and automated pick-and-place equipment.

Key Features:

  • Automotive Grade: Qualified for automotive applications, ensuring reliability and performance under extreme conditions.
  • Logic Type: Quadruple two-input positive-NAND gates provide basic logic functions essential for digital circuit design.
  • Operating Voltage Range: 4.5 V to 5.5 V, compatible with typical 5V logic levels used in automotive and industrial environments.
  • Input/Output Tolerance: Tolerant up to 5.5 V, allowing for interfacing with higher voltage logic levels without damage.
  • Operating Temperature: Designed to operate between -40°C and 125°C, suitable for under-the-hood applications where temperatures can be extreme.
  • Package Type: Offered in a SOP package that is amenable to automated assembly processes.

The SN74ACT00TDRQ1 is a testament to Texas Instruments' commitment to providing high-performance, reliable components for the automotive industry. With its advanced features and robust design, it is an excellent choice for designers looking to implement logic functions in their automotive systems.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $2.3284
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7298 $51.0860
170+ $0.5988 $101.7960
260+ $0.5801 $150.8260
360+ $0.5614 $202.1040
465+ $0.5427 $252.3555
620+ $0.4865 $301.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,140 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess