The SN74ACT16244DLRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of the ACT family, which is known for its advanced CMOS logic operating at higher speeds while maintaining low power consumption.
Featuring 16-bit buffers and line drivers with 3-state outputs, the SN74ACT16244DLRG4 is capable of driving heavily loaded outputs with the highest level of efficiency, making it an ideal choice for bus-oriented applications. The device is designed to improve the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters.
Key Features:
- Wide Operating Voltage Range: The SN74ACT16244DLRG4 operates at a voltage range of 4.5 V to 5.5 V, making it compatible with a variety of systems and ensuring reliable performance across different power supplies.
- High Drive: With outputs that can drive up to 15 LSTTL loads, the device ensures strong signal transmission, reducing the need for additional buffering.
- 3-State Outputs: The presence of 3-state outputs enables the device to be used in bus-oriented systems, allowing multiple outputs to connect to a bus without interfering with each other.
- Low Power Consumption: Incorporating advanced CMOS technology, the device offers low power dissipation yet high-speed operation, with ICC reduced by 50%.
Applications:
The SN74ACT16244DLRG4 is versatile and can be used in a wide range of applications, including:
- Memory address drivers
- Clock drivers
- Bus-oriented systems
- Data communication systems
- High-speed data paths
With its robust design and reliability, the SN74ACT16244DLRG4 is a preferred choice for designers looking for a high-quality buffer/driver solution. Texas Instruments provides detailed datasheets, technical documents, and support to assist in the successful integration of this device into your projects.