EN
  • EN
  • DE

SN74ACT3641-20PQ

Part No SN74ACT3641-20PQ
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC CLOCKED FIFO MEMORY 132-QFP  /  Synchronous FIFO 36K (1K x 36) Bi-Directional 50MHz 13ns 132-BQFP (24.13x24.13)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tray
Product Status Obsolete
Memory Size 36K (1K x 36)
Function Synchronous
Data Rate 50MHz
Access Time 13ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Bi-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 132-BQFP Bumpered
Supplier Device Package 132-BQFP (24.13x24.13)
Base Product Number 74ACT3641
Other Names -SN74ACT3641-20PQR,-296-4411,-296-4411,296-4411R,TEXTISSN74ACT3641-20PQ,296-4411,2156-SN74ACT3641-20PQ-TI
Standard Package 36
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258872-SN74ACT3641-20PQ
Ultra Librarian 3D Model Ultra Librarian SN74ACT3641-20PQ CAD Model

Description

SN74ACT3641-20PQ: High-Speed CMOS Logic 64-Bit FIFO Register

The SN74ACT3641-20PQ, manufactured by Texas Instruments, is a high-performance integrated circuit designed for use in a wide range of digital applications. This 64-bit FIFO (First-In, First-Out) register operates at high speeds, making it an ideal choice for managing data streams in telecommunications, computing, and high-speed data processing environments.

Constructed with advanced CMOS technology, the SN74ACT3641-20PQ boasts a robust feature set that includes a 64-bit storage capacity, allowing it to handle large amounts of data with ease. The FIFO memory structure ensures that the first data entered is the first to be retrieved, providing an organized flow of information that is essential for sequential processing tasks.

The device operates with a 5V power supply and features a wide data bus, which allows for quick and efficient data transfer rates. Its 20-pin PQFP (Plastic Quad Flat Pack) package ensures a compact footprint, making it suitable for space-constrained applications while still offering excellent performance and reliability.

Key features of the SN74ACT3641-20PQ include:

  • High-Speed Operation: Designed to keep pace with demanding system clock rates, ensuring that data handling does not become a bottleneck in high-performance systems.
  • 64-Bit Storage: Ample storage for intermediate data within a processing stream, facilitating smooth and orderly data management.
  • Clear and Direct Control Lines: Includes control lines for read and write operations, as well as output enable, which provide precise control over data flow.
  • Bi-Directional Data Bus: Capable of handling data in both directions, providing flexibility in system design and simplifying integration into existing architectures.
  • Low Power Consumption: Utilizes CMOS technology to minimize power usage, making it suitable for power-sensitive applications.

With its combination of speed, capacity, and power efficiency, the SN74ACT3641-20PQ is a versatile component that can be used in a variety of digital systems. Whether it's for buffering data in communication interfaces, synchronizing data streams in multimedia devices, or managing transaction logs in financial systems, this FIFO register from Texas Instruments is engineered to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC Fifo 4096X18 12NS 32PLCC
Need more? Email Us
Renesas Electronics America
IC MEM FIFO 16K X 9 ASYNC 32LCC / Asynchronous FIFO 144K (16K x 9) Uni-Directional 33.3MHz 20ns 32-LCC (11.43x13.97)
Need more? Email Us
Renesas Electronics America
IC Fifo Sync II 3.3V 80-TQFP
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP / Asynchronous FIFO 16 x 4 Uni-Directional 4MHz 16-CDIP
Need more? Email Us
Renesas Electronics America
IC Fifo Ss 32768X36 20NS 64QFP
Need more? Email Us
Renesas Electronics America
IC Fifo Asynch 4KX9 15NS 32PLCC
Need more? Email Us
Texas Instruments
16 x 4 Synchronous FIFO Memory with 3-State Outputs 16-CDIP -55 to 125
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Lowest to $333.9026
Cypress Semiconductor Corp
FIFO, 16KX9, 15NS, ASYNCHRONOUS / Asynchronous FIFO 16K x 9 Uni-Directional 33.3MHz 15ns 32-PLCC (13.97x11.43)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess