EN
  • EN
  • DE

SN74ACT7803-40DLR

Part No SN74ACT7803-40DLR
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC CLOCKED FIFO 512X18 56-SSOP  /  Synchronous FIFO 9K (512 x 18) Uni-Directional 25MHz 20ns 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel (TR)
Product Status Obsolete
Memory Size 9K (512 x 18)
Function Synchronous
Data Rate 25MHz
Access Time 20ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ACT7803
Other Names TEXTISSN74ACT7803-40DLR,2156-SN74ACT7803-40DLR-TITR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258892-SN74ACT7803-40DLR
Ultra Librarian 3D Model Ultra Librarian SN74ACT7803-40DLR CAD Model

Description

The SN74ACT7803-40DLR from Texas Instruments is a high-performance, CMOS logic counter/divider integrated circuit designed to meet a wide range of applications. This versatile device is part of the 74ACT family, known for its improved speed and output drive capabilities while maintaining compatibility with TTL logic levels.

Key Features

  • Logic Type: Counter/Divider
  • Counting Sequence: Up
  • Number of Circuits: 1
  • Number of Bits per Element: 12
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: 40-BSSOP (0.295", 7.50mm Width)

Performance Attributes

The SN74ACT7803-40DLR offers a high-speed synchronous counting operation with a typical count frequency of up to 125 MHz. The clear function is synchronous, ensuring that all outputs change simultaneously with the clocking operation. This device also features a fully synchronous serial or parallel up-counting mode of operation, which provides versatility in system design.

Applications

Due to its speed and reliability, the SN74ACT7803-40DLR is suitable for a broad range of applications, including:

  • High-speed data processing
  • Telecommunications
  • Industrial control systems
  • Instrumentation
  • Automotive systems
  • Networking equipment

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable components. The SN74ACT7803-40DLR is no exception, as it is designed and manufactured to meet stringent quality standards. It ensures stable and consistent performance even in the most demanding conditions.

Environmental Compliance

The SN74ACT7803-40DLR is RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances in its manufacturing process. This commitment to environmental sustainability makes it a responsible choice for modern electronic designs.

You May Also Be Interested in

Cypress Semiconductor Corp
FIFO, 16KX9, 15NS, ASYNCHRONOUS / Asynchronous FIFO 16K x 9 Uni-Directional 33.3MHz 15ns 32-PLCC (13.97x11.43)
Need more? Email Us
Rochester Electronics
FIFO, 1KX9, 20NS, ASYNCHRONOUS
Lowest to $0.2247
Cypress Semiconductor Corp
IC ASYNC FIFO MEM 1KX9 28-SOJ
Lowest to $10.0855
Renesas Electronics America
IC FIFO ASYNCH 4096X18 32PLCC
Lowest to $14.0773
Cypress Semiconductor Corp
IC FIFO SYNC 2KX18 15NS 32TQFP
Lowest to $0.4672
Cypress Semiconductor Corp
IC ASYNC FIFO 512X9 32-PLCC
Lowest to $0.7396
Renesas Electronics America
IC MEM FIFO 16K X 9 ASYNC 32LCC / Asynchronous FIFO 144K (16K x 9) Uni-Directional 33.3MHz 20ns 32-LCC (11.43x13.97)
Need more? Email Us
Cypress Semiconductor Corp
CY7CD68321C-56LFXC / FIFO
Need more? Email Us
Texas Instruments
16 x 4 Synchronous FIFO Memory with 3-State Outputs 16-CDIP -55 to 125
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess