EN
  • EN
  • DE

SN74ACT7804-25DL

Part No SN74ACT7804-25DL
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC STROBED FIFO 512X18 56-SSOP / Asynchronous FIFO 9K (512 x 18) Uni-Directional 40MHz 18ns 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tube
Memory Size 9K (512 x 18)
Function Asynchronous
Data Rate 40MHz
Access Time 18ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ACT7804
Other Names TEXTISSN74ACT7804-25DL,2156-SN74ACT7804-25DL
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258859-SN74ACT7804-25DL
Ultra Librarian 3D Model Ultra Librarian SN74ACT7804-25DL CAD Model

Description

Product Overview: SN74ACT7804-25DL

The SN74ACT7804-25DL is a high-performance integrated circuit from Texas Instruments, renowned for their expertise in semiconductor design and manufacturing. This particular chip is part of the SN74ACT series, which is well-known for its advanced CMOS logic technology, offering a blend of speed and power efficiency to meet the demands of modern electronic applications.

Key Features

  • Logic Type: The SN74ACT7804-25DL is a PLL (Phase-Locked Loop) based clock driver, designed to provide clock signals with enhanced stability and precision.
  • Supply Voltage: It operates at a nominal supply voltage of 5V, which is common in TTL (Transistor-Transistor Logic) compatible systems, making it suitable for interfacing with a wide range of digital circuits.
  • Frequency: This device is capable of handling clock frequencies up to 25MHz, ensuring high-speed performance for critical timing applications.
  • Operating Temperature: It is designed to operate within a temperature range of 0°C to 70°C, making it reliable for commercial-grade applications.
  • Packaging: The SN74ACT7804-25DL comes in a 20-pin SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications while providing adequate heat dissipation.

Applications

The SN74ACT7804-25DL is suitable for a wide array of applications where precise clock generation and distribution are critical. It is commonly used in:

  • Microprocessor and microcontroller systems
  • Communication devices such as routers and switches
  • High-speed data acquisition systems
  • Computer motherboards and peripherals
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ACT7804-25DL is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. With Texas Instruments' reputation, customers can be confident in integrating this clock driver into their systems for optimal results.

You May Also Be Interested in

Texas Instruments
2048 × 9 STROBED FIRST-IN, FIRST-OUT MEMORY | IC ASYNC FIFO MEM 2048X9 44-PLCC
Lowest to $30.8613
Cypress Semiconductor Corp
IC DEEP SYNC FIFO 8KX18 64LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
Texas Instruments
256 × 18 LOW-POWER FIRST-IN, FIRST-OUT MEMORY | IC MEMORY FIFO 256X18 56-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FIFO 8KX18 SYNCHRONOUS 64QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC ASYNC FIFO MEM 2KX9 32-PLCC
Lowest to $8.2086
Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to $110.7143
IDT, Integrated Device Technology Inc
CMOS ASYNCHRONOUS FIFO 256 x 9, 512 x 9, 1,024 x 9 | IC FIFO ASYNCH 1KX9 12NS 28SOIC
Need more? Email Us
Texas Instruments
IC SYNC FIFO MEM 256X18 56-SSOP
Lowest to $13.1357
Texas Instruments
64 x 18 STROBED FIRST-IN, FIRST-OUT MEMORY | IC STROBED FIFO 64X18 56-SSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess