EN
  • EN
  • DE

SN74ACT7811-25PN

Part No SN74ACT7811-25PN
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC CLOCKED FIFO MEMORY 80-LQFP  /  Synchronous FIFO 18K (1K x 18) Uni-Directional 16.7MHz 25ns 80-LQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tray
Product Status Obsolete
Memory Size 18K (1K x 18)
Function Synchronous
Data Rate 16.7MHz
Access Time 25ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 1mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number 74ACT7811
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-4483-NDR,TEXTISSN74ACT7811-25PN,2156-SN74ACT7811-25PN-TI,-SN74ACT7811,-296-4483,-296-4483-ND,-SN74ACT7811-25PN-NDR,296-4483
Standard Package 119
Win Source Part Number 1198620-SN74ACT7811-25PN
Ultra Librarian 3D Model Ultra Librarian SN74ACT7811-25PN CAD Model

Description

Product Overview: SN74ACT7811-25PN

The SN74ACT7811-25PN is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various digital applications. This particular IC is part of the SN74 series, which is known for its advanced CMOS logic operations.

Key Features:

  • Logic Type: This device falls under the category of synchronous counters, specifically designed to provide sequential counting logic in digital circuits.
  • Counting Sequence: The SN74ACT7811-25PN is capable of a binary up-counting sequence, making it suitable for a wide range of applications that require precise counting operations.
  • Number of Circuits: It comes with a single counting circuit, ensuring a focused and dedicated performance for specific tasks.
  • Supply Voltage: It operates on a supply voltage ranging from 4.5V to 5.5V, compatible with TTL (Transistor-Transistor Logic) levels, which allows for easy integration into various digital systems.
  • Operating Temperature: The device is designed to work within a temperature range of -40°C to 85°C, ensuring stable performance across various environmental conditions.
  • Package / Case: The SN74ACT7811-25PN is available in a 24-DIP (0.300", 7.62mm) package, making it easy to handle and solder onto printed circuit boards.

Applications:

The versatility of the SN74ACT7811-25PN makes it suitable for a broad range of applications, including:

  • Industrial control systems
  • Test equipment
  • Consumer electronics
  • Automotive systems
  • Communication infrastructure

Quality and Support:

Texas Instruments is committed to delivering high-quality products, and the SN74ACT7811-25PN is no exception. It is manufactured to meet the industry's stringent standards, ensuring long-term reliability and performance. Additionally, customers can access comprehensive technical support and resources from Texas Instruments, including datasheets, application notes, and design tools to facilitate the integration of this IC into their projects.

You May Also Be Interested in

Cypress Semiconductor Corp
FIFO, 8KX9, 40NS, ASYNCHRONOUS / Asynchronous FIFO 8K x 9 Uni-Directional 20MHz 40ns 32-PLCC (13.97x11.43)
Need more? Email Us
Renesas Electronics America
IC FIFO SS 65536X18 10NS 64STQFP / Synchronous FIFO 1.125M (64K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)
Need more? Email Us
Renesas Electronics America
IC Fifo Ss 32768X36 20NS 64QFP
Need more? Email Us
Texas Instruments
16 x 4 Synchronous FIFO Memory with 3-State Outputs 16-CDIP -55 to 125
Need more? Email Us
Cypress Semiconductor Corp
CY7425-30JI / FIFO
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Lowest to $333.9026
Renesas Electronics America
IC FIFO ASYNC 1KX9 15NS 32PLCC
Need more? Email Us
Cypress Semiconductor Corp
FIFO, 16KX9, 15NS, ASYNCHRONOUS / Asynchronous FIFO 16K x 9 Uni-Directional 33.3MHz 15ns 32-PLCC (13.97x11.43)
Need more? Email Us
Rochester Electronics
FIFO, 1KX9, 20NS, ASYNCHRONOUS
Lowest to $0.2247

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0298 $52.1192
10+ $10.6912 $106.9120
15+ $10.3571 $155.3565
20+ $10.0230 $200.4600
26+ $9.6889 $251.9114
35+ $8.6866 $304.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess