EN
  • EN
  • DE

SN74AHC16240DGVR

Part No SN74AHC16240DGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC INVERTER QUAD 4-INPUT 48TVSOP / Buffer/Line Driver 16-CH Inverting 3-ST CMOS 48-Pin TVSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHC
Packaging Reel package
Logic Type Buffer, Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 48-TVSOP
Win Source Part Number 794894-SN74AHC16240DGVR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AHC16240
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74AHC16240DGVR CAD Model

Description

Product Overview: SN74AHC16240DGVR from Texas Instruments

The SN74AHC16240DGVR is a high-speed, 16-bit buffer and line driver designed to address the requirements of high-speed data transmission systems. Manufactured by Texas Instruments, a leader in the semiconductor industry, this device is part of the 'AHC' family, which stands for Advanced High-Speed CMOS. It is well-suited for driving bus lines or buffering memory address registers due to its high drive and fast switching characteristics.

Key Features:

  • Logic Type: Buffer, Non-Inverting
  • Number of Elements: 4
  • Number of Bits per Element: 4
  • Output Type: 3-State
  • Voltage - Supply: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: TVSOP, 48-Pin

Performance Highlights:

The SN74AHC16240DGVR boasts a balanced propagation delay and transition times, which ensures that the device operates at high speed while maintaining signal integrity. Its 3-state outputs enable connection to a bus-organized system and use in bus-terminated applications. The device's low on-state resistance reduces losses when driving high-capacitive loads, making it an excellent choice for interfacing with high-speed bus lines.

Applications:

This buffer and line driver can be used in various applications, ranging from memory driving to data transmission in computing and telecommunication systems. Its robust design also makes it suitable for use in industrial control systems, test equipment, and high-speed data acquisition systems.

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74AHC16240DGVR is no exception. It is designed to meet or exceed industry standards for performance and reliability, ensuring a long operational life in a wide range of environmental conditions.

Ordering and Packaging:

The SN74AHC16240DGVR is supplied in a TVSOP-48 package, which is optimized for reduced space on printed circuit boards. This product is available for order from Texas Instruments and its authorized distributors, ensuring easy access to engineers and procurement specialists globally.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 16BIT 48SSOP
Lowest to $1.4567
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
UTC
8V~30V 8 1 2.3mA SOP-16 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2620
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess