EN
  • EN
  • DE

SN74AHCT573DGVR

Part No SN74AHCT573DGVR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCT TRNSP D-TYP LATCH 20TVSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 1ns
Current - Output High, Low 8mA, 8mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TVSOP
Base Product Number 74AHCT573
Other Names 296-4757-2,SN74AHCT573DGVRG4,2156-SN74AHCT573DGVR,296-4757-6,SN74AHCT573DGVRG4,SN74AHCT573DGVRE4,-296-4757-1,-296-4757-1,-SN74AHCT573DGVRG4,TEXTISSN74AHCT573DGVR,296-4757-6R,SN74AHCT573DGVRE4,-SN74AHCT573DGVRE4,296-4757-1,-SN74AHCT573DGVRR,-SN74AHCT573DGVRG4R,-SN74AHCT573DGVRE4R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257387-SN74AHCT573DGVR
Ultra Librarian 3D Model Ultra Librarian SN74AHCT573DGVR CAD Model

Description

Overview of SN74AHCT573DGVR

The SN74AHCT573DGVR from Texas Instruments is a high-performance, octal transparent D-type latch with 3-state outputs designed for 4.5-V to 5.5-V VCC operation. This integrated circuit is part of the 'AHCT' family of products that are known for their high-speed and low-power consumption, making it an ideal choice for a wide range of applications in various industries.

Key Features

  • Logic Type: Octal D-Type Latch
  • Output Type: 3-State
  • Number of Channels: 8
  • Operating Voltage: 4.5 V to 5.5 V
  • Output Current: -8 mA, 8 mA
  • Propagation Delay Time: 13 ns at 5 V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: TVSOP-20

Product Description

The SN74AHCT573DGVR is a transparent D-type latch with eight latches and three-state outputs. It is designed for asynchronous communication between data buses. The latch appears transparent to the data when Latch Enable (LE) is high, and the data that meets the setup time is latched when LE is made low. The OE (Output Enable) input can be used to place the eight outputs in either a normal logic state (high or low logic levels) or the high-impedance state. In the latter case, the outputs neither load nor drive the bus lines significantly.

The high-impedance state and increased drive provide the capability to drive bus lines without need for interface or pullup components. OE does not affect the internal operations of the latch. Old data can be retained or new data can be entered while the outputs are in the high-impedance state.

Applications

Thanks to its versatile features, the SN74AHCT573DGVR is suitable for a variety of applications such as:

  • Bus Interface Buffers
  • Data Storage and Retrieval
  • System Address Registers
  • Memory Control Registers
  • Peripheral Control Registers

With its compact TVSOP-20 package, the SN74AHCT573DGVR offers a space-saving solution for modern electronic systems while ensuring reliable and efficient performance.

You May Also Be Interested in

Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $23.3844
Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $40.6219
Harris Corporation
CMOS 8-BIT ADDRESSABLE LATCH
Lowest to $8.3865
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess