EN
  • EN
  • DE

SN74ALS299NSRE4

Part No SN74ALS299NSRE4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC REGISTER SHIFT/STORAGE 20SO  /  Shift Shift Register 1 Element 8 Bit 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Universal
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number SN74ALS2
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257110-SN74ALS299NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS299NSRE4 CAD Model

Description

The SN74ALS299NSRE4 is a high-performance, 8-bit universal shift/storage register designed by Texas Instruments. This versatile integrated circuit (IC) is engineered to offer both parallel and serial input/output capabilities, making it an ideal choice for a wide range of data manipulation and storage applications.

Key Features

  • Flexible Operation Modes: The device can operate in multiple modes, including shift left, shift right, hold, and parallel load, providing users with a variety of data processing options.
  • High-Speed Performance: As part of the Advanced Low-Power Schottky (ALS) series, this register is optimized for speed, allowing for rapid data transfer and manipulation.
  • Direct Overriding Clear: An asynchronous clear input (CLR) is provided, which overrides all other inputs and clears the register when activated, ensuring quick data reset capabilities.
  • Wide Operating Voltage Range: The SN74ALS299NSRE4 operates over a broad voltage range, accommodating various system requirements.
  • Low Power Consumption: Designed for efficient operation, this register consumes minimal power, which is crucial for battery-powered and energy-sensitive applications.

Applications

The versatility of the SN74ALS299NSRE4 makes it suitable for a multitude of applications, including:

  • Data storage and retrieval systems
  • Serial-to-parallel and parallel-to-serial data conversion
  • Data processing and communication systems
  • Microprocessor interface and system expansion

Quality and Reliability

With Texas Instruments' commitment to quality, the SN74ALS299NSRE4 is manufactured to the highest standards. It is designed to withstand the demands of commercial and industrial environments, ensuring long-term reliability and performance.

Package and Availability

The device is available in a 20-pin SOP (Small Outline Package), making it compact and suitable for space-constrained applications. The SN74ALS299NSRE4 is part of Texas Instruments' extensive product portfolio and is available through various distributors and online retailers.

You May Also Be Interested in

Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess