EN
  • EN
  • DE

SN74ALVCH16270DLR

Part No SN74ALVCH16270DLR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC RGSTRD BUS EXCHANGER 56SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Registered Bus Exchanger
Number of Circuits 12 to 24-Bit
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-SSOP
Win Source Part Number 1099412-SN74ALVCH16270DLR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16270DLR CAD Model

Description

The SN74ALVCH16270DLR is a high-performance integrated circuit manufactured by Texas Instruments, designed to meet the needs of high-speed digital systems. This device is part of the ALVCH series, which is known for its low-voltage operation and high-speed interface technology.

Key Features:

  • Technology: Advanced Low-Voltage CMOS (ALVCH)
  • Logic Type: 12-Bit to 24-Bit Universal Bus Driver
  • Voltage Range: 1.65V to 3.6V operation with 5V tolerant inputs
  • Speed: Fast propagation delays and output transitions
  • Drive Capability: High-drive outputs (-32 mA IOH, 64 mA IOL)
  • Package: 48-Pin SSOP (DLR Suffix), providing a compact footprint
  • Temperature Range: Suitable for commercial operation (-40°C to 85°C)

Product Description:

The SN74ALVCH16270DLR is a universal bus driver that features a 12-bit to 24-bit configuration, allowing for flexible use in various digital applications. Its low-voltage operation minimizes power consumption without sacrificing performance, which is critical for battery-operated and power-sensitive systems.

With a wide operating voltage range of 1.65V to 3.6V, this device is compatible with various logic levels, making it ideal for interfacing with both 3.3V and 2.5V components. Additionally, inputs are 5V tolerant, ensuring compatibility with legacy systems and providing protection against higher voltage levels.

The SN74ALVCH16270DLR is designed to handle significant current with its high-drive outputs, capable of sourcing and sinking current to drive capacitive loads and ensure robust signaling in noisy environments. It also boasts fast propagation delays and output transitions, which are essential for maintaining data integrity at high speeds.

Packaged in a space-saving 48-Pin SSOP, the device can be easily integrated into compact PCB layouts, making it an excellent choice for densely packed electronic assemblies. The operating temperature range of -40°C to 85°C ensures reliable performance across a wide range of environmental conditions.

In summary, the SN74ALVCH16270DLR from Texas Instruments is a versatile, high-speed bus driver that provides reliable performance for digital systems requiring low-voltage operation and high-speed data transfer.

You May Also Be Interested in

Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP
Need more? Email Us
Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVER WITH PARITY GENERATORS/CHECKERS
Need more? Email Us
Texas Instruments
20-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Nexperia USA Inc.
IC UNIV SHIFT REGISTER 20SOIC
Lowest to $1.4399
Texas Instruments
IC UNIV SHIFT REGISTER 20SOIC / Shift Register Single 8-Bit Serial/Parallel to Serial/Parallel 20-Pin SOIC T/R
Lowest to $1.3719
Texas Instruments
IC SCAN TEST UNIV TXRX 64LQFP
Lowest to $40.5960
Fairchild/ON Semiconductor
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
Texas Instruments
16-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
20-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5152 $51.5200
240+ $0.4228 $101.4720
370+ $0.4096 $151.5520
505+ $0.3964 $200.1820
655+ $0.3831 $250.9305
875+ $0.3435 $300.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess