EN
  • EN
  • DE
  • IT

SN74AUP1G32DCKT

Part No SN74AUP1G32DCKT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 1CH 2-INP SC70-5  /  OR Gate IC 1 Channel SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type OR Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay @ V, Max CL 6.4ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package SC-70-5
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number 74AUP1G32
Other Names SN74AUP1G32DCKTG4,SN74AUP1G32DCKT,296-32262-2,TEXTISSN74AUP1G32DCKT,296-32262-1,SN74AUP1G32DCKTE4,SN74AUP1G32DCKTG4,296-32262-6,SN74AUP1G32DCKTE4,2156-SN74AUP1G32DCKT
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257902-SN74AUP1G32DCKT
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G32DCKT CAD Model

Description

The SN74AUP1G32DCKT is a high-performance, single 2-input positive-OR gate integrated circuit from Texas Instruments, designed to operate with a power supply range of 0.8 V to 3.6 V. This device belongs to the SN74AUP family, which is known for its ultra-low power consumption and excellent performance, making it ideal for extending battery life in portable applications.

Key Features:

  • Low Static Power Consumption: The IC boasts a very low static power consumption of only 0.9 µA maximum at 3.6 V, minimizing the drain on power sources when the device is not switching.
  • Low Dynamic Power Consumption: With a dynamic power consumption of 0.045 µA/MHz at 3.6 V, the SN74AUP1G32DCKT is optimized for low-power operations, ensuring efficiency in high-frequency applications.
  • Wide Operating Voltage Range: The device is designed to function over a broad voltage range from 0.8 V to 3.6 V, accommodating various power supply requirements and making it versatile for different design specifications.
  • High-Speed Operation: It offers high-speed operation with a typical tpd of 3.7 ns at 3.3 V, allowing for quick signal processing and reduced delay in critical applications.
  • Ioff Support: The circuit provides partial Power-Down mode operation via Ioff, which ensures the device is protected by preventing damaging current backflow when it is powered down.
  • ESD Protection: The SN74AUP1G32DCKT comes with robust electrostatic discharge (ESD) protection, ensuring the device's longevity and reliability in challenging environments.
  • Small Footprint: Housed in a compact SC70 package, this IC is an excellent choice for space-constrained applications where board real estate is at a premium.

Applications:

The SN74AUP1G32DCKT is suitable for a wide range of applications, particularly where power efficiency and space are critical. These include but are not limited to:

  • Portable and Battery-Powered Devices
  • Mobile Phones
  • PDAs and Handheld Computing
  • Personal Media Players
  • Medical Devices
  • Low-Power Instrumentation

With its combination of low power consumption, wide voltage range, and high-speed operation, the SN74AUP1G32DCKT from Texas Instruments is an excellent choice for designers looking to optimize their systems for power efficiency and performance.

You May Also Be Interested in

STMicroelectronics
IC GATE AND 4CH 2-INP 14-SO
Lowest to $0.1065
ON Semiconductor
IC GATE OR 1CH 2-INP 5-TSOP
Lowest to $0.1100
ON Semiconductor
IC GATE XOR 4CH 2-INP 14DIP / XOR (Exclusive OR) IC 4 Channel 14-MDIP
Lowest to $3.5528
STMicroelectronics
IC HEX INVERTER 14-SOIC
Lowest to $0.2967
STMicroelectronics
IC GATE NAND 2CH 4-INP 14-DIP
Need more? Email Us
STMicroelectronics
QUAD 2-INPUT OR GATE
Lowest to $0.2951
ON Semiconductor
AND Gate 1-Element 2-IN CMOS 5-Pin SC-88A T/R / IC GATE AND 1CH 2-INP SC-70
Lowest to $0.5322
ON Semiconductor
IC GATE OR 1CH 2-INP SC-70
Lowest to $0.0718
STMicroelectronics
IC HEX INVERTER 14-SOIC
Lowest to $0.1891

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1426 $50.6230
750+ $0.1336 $100.2000
1,165+ $0.1291 $150.4015
1,670+ $0.1200 $200.4000
2,165+ $0.1155 $250.0575
2,705+ $0.1110 $300.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 197,770 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess