EN
  • EN
  • DE

SN74AUP3G34YFPR

Part No SN74AUP3G34YFPR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 8DSBGA / Buffer, Non-Inverting 3 Element 1 Bit per Element Push-Pull Output 8-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 3
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-XFBGA, DSBGA
Supplier Device Package 8-DSBGA
Base Product Number 74AUP3G34
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896523-SN74AUP3G34YFPR
Ultra Librarian 3D Model Ultra Librarian SN74AUP3G34YFPR CAD Model

Description

The SN74AUP3G34YFPR is a high-performance, triple-buffer gate designed by Texas Instruments to meet the demands of modern electronic systems. This integrated circuit is part of the advanced ultra-low-power (AUP) series, which is renowned for its low power consumption and high-speed operation. It is an ideal choice for portable and battery-powered applications where power efficiency is critical.

Key Features

  • Low Static-Power Consumption: The AUP technology ensures that the device consumes a minimal amount of power when in a static state, extending battery life in portable applications.
  • Low Dynamic-Power Consumption: The device is optimized for low dynamic power consumption, reducing the overall power usage during operation.
  • High-Speed Operation: Despite its low-power design, the SN74AUP3G34YFPR does not compromise on speed, providing fast signal propagation times to maintain high system performance.
  • Triple Buffer Gates: This device includes three independent buffer gates, allowing for flexible implementation in a variety of logic functions and signal buffering needs.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 0.8 V to 3.6 V, accommodating various levels of signal voltages and making it compatible with multiple logic families.
  • ESD Protection: The SN74AUP3G34YFPR comes with built-in electrostatic discharge (ESD) protection circuits, safeguarding the device from potential damage due to static electricity.
  • Space-Efficient Packaging: The device is available in a compact DSBGA package, making it suitable for space-constrained applications.

Applications

With its versatile features, the SN74AUP3G34YFPR is well-suited for a wide range of applications, including but not limited to mobile phones, PDAs, portable media players, and other handheld devices. Its ability to interface with multiple logic levels also makes it useful in mixed-voltage systems, such as level translation applications and signal gating.

Product Summary

In summary, the SN74AUP3G34YFPR by Texas Instruments is a state-of-the-art logic device that offers an exceptional balance between power efficiency and performance. Its triple-buffer configuration, combined with low-power AUP technology, makes it an excellent choice for designers looking to optimize their systems for power-sensitive applications without sacrificing speed or functionality.

You May Also Be Interested in

SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7954 $51.7010
155+ $0.6527 $101.1685
240+ $0.6323 $151.7520
330+ $0.6119 $201.9270
425+ $0.5915 $251.3875
570+ $0.5303 $302.2710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess