EN
  • EN
  • DE

SN74CB3T3245

Part No SN74CB3T3245
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 8-BIT FET BUS SWITCH 2.5-V/3.3-V LOW-VOLTAGE BUS SWTCH WITH 5-V-TOLERANK LEVEL SHIFTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254204-SN74CB3T3245
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CB3T3245 CAD Model

Description

Product Overview: SN74CB3T3245 - Texas Instruments

The SN74CB3T3245 from Texas Instruments is a high-performance, 8-bit FET bus switch designed with a low on-state resistance, providing a high-bandwidth pathway for various data bus exchange applications. Built to operate from a 2.3V to 3.6V supply, this device is perfect for interfacing between different voltage domains within a system.

Key Features

  • Bi-directional Data Flow: With its bi-directional data flow capability, the SN74CB3T3245 allows data to be transferred seamlessly in both directions, making it highly versatile for data routing applications.
  • Low On-State Resistance (Ron): The low Ron of the device minimizes signal distortion and maximizes data integrity, allowing for efficient data transmission without significant power loss.
  • 5-V Tolerant I/O Ports: The 5-V tolerant I/O ports ensure compatibility with legacy systems and provide additional flexibility when dealing with mixed-voltage environments.
  • Low Power Consumption: Its design focuses on power efficiency, which reduces the overall power consumption of the system, making it ideal for battery-operated and power-sensitive applications.
  • Quick Switching: Fast switching speeds enable high-frequency operation, which is essential for modern high-speed data buses.

Applications

The versatility of the SN74CB3T3245 makes it suitable for a wide range of applications, including:

  • Memory Interfacing
  • Signal Gating
  • Data Multiplexing
  • Bus Isolation
  • Level Shifting

Quality and Reliability

As with all Texas Instruments products, the SN74CB3T3245 is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. Its robust design is suited for commercial, industrial, and automotive applications, where consistent operation is critical.

Support and Resources

For technical support, detailed product specifications, and application resources, customers can visit the Texas Instruments website. There, engineers and designers can find datasheets, reference designs, and development tools to assist in the integration of the SN74CB3T3245 into their projects.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0005 $51.0085
41+ $2.4619 $100.9379
63+ $2.3850 $150.2550
87+ $2.3080 $200.7960
113+ $2.2311 $252.1143
150+ $2.0003 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess