EN
  • EN
  • DE

SN74CBT6800PWLE

Part No SN74CBT6800PWLE
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description 10-Bit FET Bus Switch With Precharged Outputs For Live Insertion 24-TSSOP -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1040145-SN74CBT6800PWLE
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74CBT6800PWLE CAD Model

Description

Product Overview: SN74CBT6800PWLE

The SN74CBT6800PWLE is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of TI's wide portfolio of switch ICs, specifically falling under the category of 10-bit FET switches. It is designed to provide high-speed switching with low power consumption for a variety of applications.

Key Features

  • 10-Bit Bus Switch: The SN74CBT6800PWLE offers a 10-bit switch configuration, allowing for efficient data flow and signal routing in complex circuit designs.
  • Bi-Directional Switching: This device supports bi-directional data transmission, enabling versatile connections between data buses or signal lines.
  • 5-Ω Switch Connection: The low on-state resistance of the switch ensures minimal signal distortion and power loss, making it highly suitable for maintaining signal integrity.
  • Quick Switching: With a typical switch speed of just 0.25 ns, this IC provides rapid data transmission, which is critical for high-speed applications.
  • Low Power Consumption: The SN74CBT6800PWLE is designed for low power operation, which helps in reducing overall power consumption of the system.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 4.5 V to 5.5 V, offering flexibility in various power environments.
  • Industrial Temperature Range: The device is rated for an industrial temperature range from -40°C to 85°C, ensuring reliable performance under extreme conditions.

Applications

The versatility of the SN74CBT6800PWLE makes it suitable for a broad array of applications. It is commonly used in data communication systems, signal gating, and bus isolation. Additionally, it can be found in servers, routers, and telecommunications equipment, where reliable and efficient data switching is crucial.

Packaging and Quality

Texas Instruments packages the SN74CBT6800PWLE in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, optimizing the balance between space-saving and performance. TI's commitment to quality ensures that each device meets stringent standards for reliability and performance, making the SN74CBT6800PWLE a trusted choice for engineers and designers across various industries.

You May Also Be Interested in

Infineon Technologies
IGBT 1200V 46A 313W TO247-3 / IGBT NPT 1200 V 46 A 313 W Through Hole PG-TO247-3-1
Need more? Email Us
Infineon Technologies
Platform & Personal Sec
Need more? Email Us
Murata Electronics North America
Lowest to $0.1964
Skyworks Solutions Inc.
EVALUATION BOARD SKY85314-11 / SKY85314-11 series Front End Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
JST Sales America Inc.
CONN HEADER R/A 12POS 2.5MM / Connector Header Through Hole, Right Angle 12 position 0.098" (2.50mm)
Lowest to $0.2763
STMicroelectronics
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA / Configurable Registered Buffer for DDR2 IC 96-CABGA (13.5x5.5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention