EN
  • EN
  • DE

SN74FB2040RCR

Part No SN74FB2040RCR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC TXRX 8BIT TTL/BTL 52-QFP  /  TTL/BTL Transceiver/Translator IC 52-QFP (10x10)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74FB
Product Status Obsolete
Logic Type TTL/BTL Transceiver/Translator
Supply Voltage 4.5V ~ 5.5V
Number of Bits 8
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 52-QFP
Supplier Device Package 52-QFP (10x10)
Base Product Number SN74FB2
Other Names TEXTISSN74FB2040RCR,2156-SN74FB2040RCR-TITR
Standard Package 500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256244-SN74FB2040RCR
Ultra Librarian 3D Model Ultra Librarian SN74FB2040RCR CAD Model

Description

The SN74FB2040RCR is a high-performance, 200-MHz, 20-bit bus transceiver from Texas Instruments, designed for bidirectional communication between data buses. With the capability to operate at a clock speed of up to 200 MHz, this device is perfect for high-speed data transfer and computing applications where efficient data transmission is crucial.

Key Features

  • High-Speed Data Transfer: The SN74FB2040RCR supports a maximum clock frequency of 200 MHz, making it suitable for high-speed data exchange and ensuring minimal delay in transmission.
  • 20-Bit Bidirectional Bus Interface: This transceiver features a 20-bit interface, allowing for a wide parallel data path and efficient handling of large data volumes.
  • Low-Voltage Operation: It operates at a nominal voltage of 3.3V, which helps in reducing power consumption and is compatible with low-voltage systems.
  • Bus-Hold Data Inputs: The device comes with bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying PCB design and saving board space.
  • Flow-Through Architecture: The SN74FB2040RCR's flow-through pinout simplifies PCB layout by easing the trace routing for signals flowing between the buses.
  • Output Enable (OE) and Direction (DIR) Pins: These control pins provide flexibility in controlling the direction of data flow and enabling or disabling the outputs, allowing for versatile use in various applications.

Applications

The SN74FB2040RCR is ideal for a range of applications, including:

  • High-speed data transfer systems
  • Communication between data buses in computing and telecommunication
  • Server and network infrastructure
  • Backplane interfacing
  • Memory interfacing and data buffering

Package and Quality

The device is offered in a compact 64-pin VQFN (RCR) package, which is optimized for reduced space on printed circuit boards. Texas Instruments ensures high-quality standards, and the SN74FB2040RCR is no exception, providing reliable performance for critical applications.

Conclusion

With its combination of high-speed performance, wide data bus, and power efficiency, the SN74FB2040RCR from Texas Instruments is a robust solution for designers looking to enhance their data transfer capabilities in a variety of electronic systems.

You May Also Be Interested in

Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess