EN
  • EN
  • DE

SN74HC161NSRG4

Part No SN74HC161NSRG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description Counter Single 4-Bit Sync Binary UP 16-Pin SOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Clock Edge Trigger Type Positive Edge
Direction Unidirectional
Frequency 44 MHz
Lead Free Contains Lead
Logic Function Counter
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 4
Number of Bits per Element 4
Number of Elements 1
Number of Pins 16
Operating Supply Voltage 5 V
Packaging Tape & Reel (TR)
Propagation Delay 275 ns
Radiation Hardening No
Reset Asynchronous
RoHS Compliant
Sync/Async Synchronous
Win Source Part Number 1094959-SN74HC161NSRG4
Categories Logic - Counters,Dividers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HC161NSRG4 CAD Model

Description

Product Overview: SN74HC161NSRG4

The SN74HC161NSRG4 is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of modern electronics. This 4-bit binary counter is part of the 74HC series, which is well-known for its high-speed CMOS logic. The device is specifically crafted to handle counting operations in digital systems and is suitable for a variety of applications, including computers, instrumentation, and control systems.

The SN74HC161NSRG4 boasts several key features that make it a versatile and essential component for digital circuits. It has a synchronous reset function that enables the counter to be quickly set to zero when required. This feature is particularly important in applications where precise timing and control are necessary. Additionally, the counter advances on the rising edge of the clock input, which allows for clear and predictable timing sequences.

This product comes in a 16-pin SOP (Small Outline Package) that is surface-mountable, offering a compact footprint for space-constrained applications. The device operates over a wide voltage range from 2V to 6V, providing compatibility with various logic levels and making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies.

The SN74HC161NSRG4 is also characterized by its low power consumption, which is a critical attribute for battery-operated and power-sensitive devices. Furthermore, it has a high noise immunity and the ability to drive up to 10 LSTTL loads, ensuring reliable performance even in electrically noisy environments or when driving multiple inputs.

Texas Instruments is known for its commitment to quality, and the SN74HC161NSRG4 is no exception. It is designed and manufactured to meet the stringent standards that engineers and designers have come to expect from TI products. Whether used in simple counters, frequency dividers, or as part of a more complex digital system, this binary counter is an excellent choice for a reliable and efficient operation.

To sum up, the SN74HC161NSRG4 by Texas Instruments is a robust, versatile, and energy-efficient solution for a multitude of digital counting applications.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $8.4695
Texas Instruments
IC DECADE COUNTER/DIVIDER 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC COUNTER 4BIT BIN SYNC 16-SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC SYNC UP/DWN BIN COUNTR 16SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess