EN
  • EN
  • DE

SN74HC166AIPWRG4Q1

Part No SN74HC166AIPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER SGL 8B 16TSSOP  /  Shift Shift Register 1 Element 8 Bit 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74HC
Package Tape & Reel
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HC166
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-SN74HC166AIPWRG4Q1CT,2156-SN74HC166AIPWRG4Q1,296-SN74HC166AIPWRG4Q1DKR,TEXTISSN74HC166AIPWRG4Q1,296-SN74HC166AIPWRG4Q1TR,SN74HC166AIPWRG4Q1-ND
Standard Package 2,000
Win Source Part Number 1040307-SN74HC166AIPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74HC166AIPWRG4Q1 CAD Model

Description

SN74HC166AIPWRG4Q1 - Texas Instruments

The SN74HC166AIPWRG4Q1 is a high-performance, automotive-grade integrated circuit designed by Texas Instruments (TI), a leader in semiconductor solutions. This device belongs to the 74HC family, which is known for its high-speed CMOS logic designed to operate in a wide range of applications. The SN74HC166AIPWRG4Q1, in particular, is an 8-bit parallel-load shift register that features the ability to convert parallel information to serial output.

This shift register is designed for 2-V to 6-V VCC operation, making it versatile for various automotive applications that require a robust voltage range. The SN74HC166AIPWRG4Q1 is characterized for operation from -40°C to 125°C, ensuring reliability and performance under extreme conditions typically found in automotive environments.

The SN74HC166AIPWRG4Q1 comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, which provides a compact footprint while still offering ease of integration into various electronic systems. The device's automotive qualification is in accordance with the AEC-Q100 standards, which means it has been subjected to rigorous testing to ensure its suitability and reliability for automotive applications.

Key features of the SN74HC166AIPWRG4Q1 include:

  • 8-bit parallel-load shift register capabilities
  • Wide operating voltage range (2 V to 6 V)
  • High-current 3-state outputs can drive up to 15 LSTTL loads
  • Low power consumption, 80-μA max ICC
  • ±6-mA output drive at 5 V
  • Shift frequency up to 29 MHz
  • Automotive-grade product, compliant with AEC-Q100 standards

Applications for the SN74HC166AIPWRG4Q1 are diverse, but it is particularly suited for automotive systems where data serialization is necessary. This includes engine control units, ABS systems, infotainment, and other in-vehicle networks that require high-speed data processing and reliable performance under harsh conditions.

The SN74HC166AIPWRG4Q1 from Texas Instruments represents the company's commitment to providing high-quality, durable, and efficient automotive-grade components that meet the stringent requirements of the automotive industry.

You May Also Be Interested in

Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3699 $51.7860
330+ $0.3035 $100.1550
515+ $0.2940 $151.4100
705+ $0.2846 $200.6430
910+ $0.2751 $250.3410
1,220+ $0.2466 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess