EN
  • EN
  • DE

SN74HC166DRE4

Part No SN74HC166DRE4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74HC
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC166
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257093-SN74HC166DRE4
Ultra Librarian 3D Model Ultra Librarian SN74HC166DRE4 CAD Model

Description

SN74HC166DRE4 - Texas Instruments 8-Bit Parallel-Load Shift Registers

The SN74HC166DRE4 from Texas Instruments is a high-performance, 8-bit shift register that operates at a wide voltage range and provides a reliable solution for digital data storage and transfer. This integrated circuit is part of the 74HC series, known for its high-speed CMOS technology, which is compatible with most TTL families.

Key Features:

  • Wide Operating Voltage Range: The SN74HC166DRE4 functions optimally across a voltage range of 2V to 6V, making it versatile for various applications and compatible with other logic levels.
  • High-Current Output Drive: Capable of driving up to 15 LSTTL loads, this device ensures strong signal transmission and minimal data loss, even in demanding environments.
  • Parallel or Serial Input: Users can load data into the register either in parallel or serial format, offering flexibility in terms of input methods and system integration.
  • Direct Overriding Clear: An asynchronous clear input (CLR) allows for the immediate clearing of the register, providing a quick way to reset the system when necessary.
  • Clock Inhibit Control: The CLK INH control feature enables users to manage the timing of data shifts, ensuring synchronization with system requirements.
  • Complementary Outputs: Provides both QH and Q̅H outputs for improved signal processing, allowing for direct interfacing with a variety of digital components.

Applications:

The SN74HC166DRE4 is suitable for a wide range of electronic applications, including:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Data acquisition systems
  • Instrumentation and test equipment
  • Automotive systems

Package and Quality:

Offered in a compact SOP (Small Outline Package), the SN74HC166DRE4 is designed for space-efficient PCB layouts and is available in tape and reel packaging for automated assembly processes. Texas Instruments ensures high-quality manufacturing standards, with each component being subjected to rigorous testing to guarantee performance and reliability.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official Texas Instruments datasheet for the SN74HC166DRE4.

You May Also Be Interested in

Harris Corporation
DUAL STATIC SHIFT REGSTR
Lowest to $9.6565
Microchip Technology
IC 64BIT SRL PARALLEL 180V 80QFP
Need more? Email Us
Advanced Micro Devices
BUS INTERFACE REGISTERS
Need more? Email Us
Advanced Micro Devices
BUS DRIVER, S SERIES, 9-BIT
Lowest to $2.7628
National Semiconductor (TI)
TROPIC RAM RELOCATION REGISTER / Shift Element Bit
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us
Advanced Micro Devices
BUS INTERFACE REGISTERS
Lowest to $13.7950
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess