EN
  • EN
  • DE

SN74HC4852PWRE4

Part No SN74HC4852PWRE4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description DUAL 4-TO-1 CHANNEL ANALOG MULTIPLEXER/DEMULTIPLEXER WITH INJECTION-CURRENT EFFECT CONTROL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838348-SN74HC4852PWRE4
Ultra Librarian 3D Model Ultra Librarian SN74HC4852PWRE4 CAD Model

Description

Product Overview: SN74HC4852PWRE4

The SN74HC4852PWRE4 is a versatile and high-performance analog multiplexer/demultiplexer from Texas Instruments, designed to provide efficient data routing in complex electronic systems. This integrated circuit (IC) is a part of the HC family and is engineered to operate with a wide range of digital systems due to its compatibility with standard CMOS outputs.

Key Features:

  • Dual 4-Channel Multiplexing: The SN74HC4852PWRE4 offers dual 4-channel functionality, allowing users to select between four different analog inputs or outputs per multiplexer, which is ideal for signal routing in data acquisition systems.
  • Wide Voltage Range: It operates with a 2-V to 6-V V<sub>CC supply, making it suitable for interfacing with both 3.3V and 5V logic levels, thus providing versatility in various application environments.
  • Low ON-State Resistance: The low on-state resistance of the switch ensures minimal signal distortion and power loss, which is crucial for maintaining signal integrity in precision analog applications.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, enhancing the reliability and performance of the device.
  • Low Power Consumption: The IC is designed for low power consumption, which is particularly beneficial in battery-operated and power-sensitive applications.

Applications:

The SN74HC4852PWRE4 is suitable for a wide range of applications, including:

  • Data acquisition systems
  • Signal routing in communication systems
  • Analog-to-digital conversion
  • Audio and video switching
  • Test equipment and instrumentation

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74HC4852PWRE4 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. With its robust design and high-quality manufacturing, the SN74HC4852PWRE4 is a reliable choice for designers looking to implement a high-performance analog multiplexer/demultiplexer in their systems.

You May Also Be Interested in

Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess