EN
  • EN
  • DE

SN74HC640PW

Part No SN74HC640PW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCEIVER INVERT 6V 20TSSOP / Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HC
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74HC640
Other Names SN74HC640PWG4,SN74HC640PWE4,2156-SN74HC640PW,TEXTISSN74HC640PW,SN74HC640PWE4,SN74HC640PWG4
Standard Package 70
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259591-SN74HC640PW
Ultra Librarian 3D Model Ultra Librarian SN74HC640PW CAD Model

Description

Product Overview: SN74HC640PW by Texas Instruments

The SN74HC640PW is a high-performance integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and production. This device is part of the 'HC' family, which signifies a high-speed CMOS logic operating range. It is specifically an octal bus transceiver with 3-state outputs, designed to provide bidirectional communication between data buses.

Key Features

  • Logic Type: Octal Bus Transceiver
  • Operating Voltage Range: 2 V to 6 V, accommodating a variety of logic level requirements.
  • Logic Family: HC
  • Output Type: 3-State, allowing for high impedance states and bus idle conditions.
  • Pin Count: 20 pins, housed in a TSSOP package for a compact footprint on PCBs.
  • Propagation Delay Time: Fast switching speeds to ensure quick data transfer.
  • Operating Temperature Range: -40°C to 85°C, making it suitable for industrial applications.

Applications

The SN74HC640PW is versatile and can be used in a variety of electronic systems. Its ability to interface between different voltage levels makes it ideal for applications such as:

  • Data communication
  • Signal routing
  • Memory interfacing
  • Microprocessor or microcontroller bus management

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74HC640PW is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in a wide range of operating conditions. The device is also RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility.

Support and Resources

Designers and engineers can take advantage of Texas Instruments' extensive support network, which includes detailed datasheets, application notes, and design resources. These tools help accelerate the design process, from prototype to production, ensuring that incorporating the SN74HC640PW into your design is as seamless as possible.

Whether you're designing a new system or upgrading an existing one, the SN74HC640PW offers the performance, reliability, and quality that professionals have come to expect from Texas Instruments.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess