EN
  • EN
  • DE

SN74LS09DG4

Part No SN74LS09DG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND OPEN 4CH 2-IN 14SOIC  /  AND Gate IC 4 Channel Open Collector 14-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LS
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Features Open Collector
Voltage - Supply 4.75V ~ 5.25V
Current - Output High, Low -, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 35ns @ 5V, 15pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74LS09
Other Names TEXTISSN74LS09DG4,2156-SN74LS09DG4
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257785-SN74LS09DG4
Ultra Librarian 3D Model Ultra Librarian SN74LS09DG4 CAD Model

Description

Description of Texas Instruments SN74LS09DG4

The Texas Instruments SN74LS09DG4 is a high-quality integrated circuit from the SN74 logic family. This device comprises four independent 2-input AND gates with open-collector outputs. It is specifically designed to operate over a wide range of supply voltages, from 2V to 6V, providing a flexible solution for various digital logic systems.

The SN74LS09DG4 is characterized by its low power consumption and high-speed performance, which makes it an ideal choice for industrial, commercial, and consumer applications where efficient energy use and quick response times are critical. Each gate is capable of driving up to 10 LS-TTL loads, which translates to a high fan-out capability, ensuring that the device can handle multiple connections without signal degradation.

Encased in an SOIC-14 package, the SN74LS09DG4 is designed for surface-mount technology, allowing for a compact footprint on printed circuit boards (PCBs). This makes it well-suited for densely packed electronic assemblies where space is at a premium. Its open-collector outputs also enable wired-AND logic configurations, adding to the versatility of this component in complex digital circuits.

With its robust design, the SN74LS09DG4 is able to operate in a wide temperature range, typically from 0°C to 70°C, which ensures reliable performance in varying environmental conditions. This temperature resilience, combined with the device's fast switching capabilities, makes it a reliable choice for mission-critical applications.

Manufactured by Texas Instruments, a leader in semiconductor solutions, the SN74LS09DG4 is part of a product line known for its dependability and longevity. Users can expect consistent quality and support from a company with a proven track record in the electronics industry.

In summary, the SN74LS09DG4 from Texas Instruments is a versatile, high-performance logic gate IC that offers energy efficiency, high fan-out, and reliable operation in a range of conditions, making it a valuable component for designers and engineers in various applications.

You May Also Be Interested in

ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0655 $53.2750
115+ $0.8743 $100.5445
180+ $0.8470 $152.4600
245+ $0.8197 $200.8265
320+ $0.7923 $253.5360
425+ $0.7104 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,010 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess