EN
  • EN
  • DE

SN74LS164NG4

Part No SN74LS164NG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC 8-BIT SHIFT REGISTER 14-DIP / Shift Shift Register 1 Element 8 Bit 14-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74LS
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number 74LS164
Other Names SN74LS164NE4,SN74LS164NE4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257067-SN74LS164NG4
Ultra Librarian 3D Model Ultra Librarian SN74LS164NG4 CAD Model

Description

SN74LS164NG4 - 8-Bit Parallel-Out Serial Shift Registers

The SN74LS164NG4 is a high-performance, 8-bit serial shift register that offers a practical solution for expanding the width of input/output ports in microcontroller-based systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is designed for smooth serial-to-parallel data conversion.

The device features two serial data inputs (A and B) that allow the user to input data either independently or together for parallel loading. This versatility makes the SN74LS164NG4 suitable for a wide range of applications, including data multiplexing, signal processing, and digital system expansion.

With a direct overriding clear (CLR) input, the SN74LS164NG4 can be reset at any time, which is essential for ensuring data integrity and system reliability. The clear function is synchronous, allowing for precise control and timing of the reset operation.

The SN74LS164NG4 operates over a voltage range of 4.75 V to 5.25 V, making it compatible with standard TTL logic levels. This compatibility ensures that the device can be easily integrated into existing systems without the need for additional level-shifting components.

One of the key features of the SN74LS164NG4 is its edge-triggered clocking system, which ensures that all state changes occur on the rising edge of the clock pulse. This characteristic minimizes the risk of data corruption due to timing discrepancies and enables reliable operation in high-speed environments.

The output design of the SN74LS164NG4 allows for both serial and parallel outputs, enabling users to cascade multiple devices without the need for external circuitry. This cascading capability is particularly beneficial in applications requiring long sequences of shift registers or a large number of output lines.

Offered in a 14-pin DIP (Dual In-line Package), the SN74LS164NG4 is easy to handle and integrate into printed circuit boards (PCBs). Its industry-standard footprint ensures compatibility with a wide range of socket and soldering techniques, making it a versatile choice for both prototyping and production-scale applications.

In conclusion, the SN74LS164NG4 from Texas Instruments represents a robust and flexible solution for digital design engineers looking to expand the capabilities of their systems with a reliable and easy-to-use serial shift register.

You May Also Be Interested in

Nexperia USA Inc.
IC 8BIT SHIFT REGISTER 16SOIC
Lowest to $1.5640
ON Semiconductor
IC SHIFT REG STATIC 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3678
Texas Instruments
IC 8-BIT SHIFT REGISTER 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2471
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $1.3636
ON Semiconductor
IC GATE AND 4CH
Lowest to $0.4414
Texas Instruments
8-BIT SHIFT REGISTER WITH SCHMIT / Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
Lowest to $0.5126
Diodes Incorporated
LOGIC AHC STD SO-14
Lowest to $0.1720
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16-HVQFN
Lowest to $0.3294
Texas Instruments
8-BIT SHIFT REGISTERS 14-CDIP -5 / Shift Shift Register 1 Element 8 Bit 14-CDIP
Lowest to $42.3459

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1585 $52.1325
110+ $0.9506 $104.5660
165+ $0.9209 $151.9485
225+ $0.8912 $200.5200
295+ $0.8615 $254.1425
390+ $0.7723 $301.1970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess