EN
  • EN
  • DE

SN74LV221ANSR

Part No SN74LV221ANSR
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC DUAL MONO MULTIVIB 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 13.2ns
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1100159-SN74LV221ANSR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV221ANSR CAD Model

Description

Product Overview: SN74LV221ANSR by Texas Instruments

The SN74LV221ANSR is a high-performance dual monostable multivibrator with Schmitt-trigger inputs, manufactured by the renowned semiconductor company, Texas Instruments (TI). This integrated circuit (IC) is part of TI's SN74LV family, which is known for its low-voltage operation and high-speed performance. The SN74LV221ANSR is designed to operate with a supply voltage ranging from 2V to 5.5V, making it suitable for interfacing with both TTL and CMOS logic levels while maintaining low power consumption.

Encapsulated in an SOP (Small Outline Package) with a 16-pin configuration, the SN74LV221ANSR is optimized for superb noise immunity and stable operation over a wide temperature range, typically from -40°C to 85°C. This makes it an ideal choice for demanding applications in various fields, such as telecommunications, computing, and industrial control systems.

Key Features:

  • Versatile Voltage Range: The device can function effectively across a broad voltage range (2V to 5.5V), catering to diverse operational requirements.
  • Dual Monostable Multivibrator: It includes two independent monostable multivibrators, which can be triggered by either a rising or falling edge signal, providing flexibility in timing applications.
  • Schmitt-trigger Inputs: The inclusion of Schmitt-trigger inputs ensures enhanced noise immunity and clean, jitter-free output pulses even in the presence of slow input transition rates.
  • Adjustable Pulse Width: The output pulse duration is determined by external components (resistors and capacitors), allowing for precise customization of timing intervals.
  • Direct Clear Input: A dedicated clear input allows for immediate termination of output pulses when required, adding an extra layer of control to pulse management.

Applications:

The SN74LV221ANSR is adept at handling tasks that require precise timing and pulse generation. It is commonly utilized in timing circuits, pulse shaping, sequential controllers, and as a part of complex digital systems that demand reliable and accurate timing solutions. Its robust design also makes it suitable for use in automotive electronics, data communication systems, and portable electronics where power efficiency is crucial.

Overall, the SN74LV221ANSR from Texas Instruments stands out as a reliable and versatile component for designers looking to implement precise timing functions in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $58.2090
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $9.9911
STMicroelectronics
IC MULTIVIBRATR DUAL MONO 16SOIC
Need more? Email Us
Linear Technology
Monostable Multivibrator Single-Element -40°C 85°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $7.8407
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $9.2915
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP
Lowest to $1.2681
Linear Technology
IC MONOSTABLE MULTIVIBRATOR 6DFN
Lowest to $65.2829
STMicroelectronics
DUAL MONOSTABLE MULTIVIBRATOR
Need more? Email Us
Linear Technology
Monostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $7.1279

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9553 $50.8378
63+ $1.6043 $101.0709
97+ $1.5542 $150.7574
133+ $1.5040 $200.0320
172+ $1.4539 $250.0708
231+ $1.3035 $301.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess