EN
  • EN
  • DE
  • IT

SN74LVC161284DL

Part No SN74LVC161284DL
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 19-BIT BUS INTERFACE | IC BUS INTERF TRI-STATE 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type IEEE STD 1284 Translation Transceiver
Supply Voltage 3V ~ 3.6V
Resolution 19
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 48-BSSOP
Supplier Device Package 48-SSOP
Family Part Number 74LVC161284
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1255465-SN74LVC161284DL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC161284DL CAD Model

Description

SN74LVC161284DL Interface - Buffer, Transceiver from Texas Instruments

The SN74LVC161284DL is a high-performance, 19-bit interface buffer and transceiver designed by Texas Instruments to provide a seamless connection between data buses in a system. This device is particularly suitable for driving high-capacitive loads and low-impedance backplanes, thanks to its robust output drivers and bidirectional data flow capability.

Constructed with advanced LVC (Low-Voltage CMOS) technology, the SN74LVC161284DL operates at a voltage range from 2.7V to 3.6V, which allows for low-power consumption while maintaining a high-speed operation. This makes it an optimal choice for interfacing with 3.3V logic levels in mixed 3.3V/5V systems, as it can also tolerate 5V inputs without any risk of damage.

The device features 19-bit bus transceivers with 3-state outputs, which can be independently controlled, thus providing a great deal of flexibility in managing data flow. The SN74LVC161284DL is equipped with control functions such as output-enable (OE) and direction (DIR) inputs, allowing for easy and precise control of the direction of data flow through the device.

For enhanced data integrity, the SN74LVC161284DL incorporates a power-up 3-state feature that keeps the outputs in a high-impedance state until the power supply has stabilized. This minimizes the potential for erroneous outputs or glitching during power-up sequences.

Furthermore, the SN74LVC161284DL is packaged in a slim, space-saving 56-pin SSOP (Shrink Small-Outline Package), which is ideal for compact PCB layouts and high-density applications. The pinout is designed to match the byte-wide configurations commonly used in standard memory and data buses, ensuring easy integration into a variety of design architectures.

With its combination of low-voltage operation, high-speed data handling, and flexible control options, the SN74LVC161284DL from Texas Instruments is a reliable and efficient solution for buffering and transceiving digital signals in a wide range of electronic applications, including computing, networking, and telecommunications equipment.

You May Also Be Interested in

Fairchild/ON Semiconductor
Dual Output 13-Bit Register with SSTL-2 Compatible I/O and Reset
Lowest to $19.1638
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC LINE RCVR/DRVR HEX DIFF 32QFN
Lowest to $23.9114
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess