EN
  • EN
  • DE

SN74LVC16373ADLR

Part No SN74LVC16373ADLR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 16-BIT TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 1.65 V ~ 3.6 V
Independent Circuits 2
Delay Time - Propagation 2.1ns
Current - Output High, Low 24mA, 24mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 1255481-SN74LVC16373ADLR
Manufacturer Homepage www.ti.com
Family Name SN74LVC16373
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC16373ADLR CAD Model

Description

Product Overview: SN74LVC16373ADLR

The SN74LVC16373ADLR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the 'LVC' family, which stands for Low-Voltage CMOS, indicating its operation at lower power supply levels while still delivering the high-speed performance required for modern digital systems.

As a 16-bit transparent D-type latch with 3-state outputs, the SN74LVC16373ADLR is ideal for temporary storage of data. It allows for data to flow from the input to the output when enabled, and latches the data present one setup time before the enable signal is withdrawn. The 3-state outputs ensure that the device can be connected to a bus line or multiple outputs without causing conflicts.

Key Features

  • Wide Operating Voltage Range: Designed to operate from 2.7V to 3.6V, making it suitable for low-voltage applications and compatible with various logic levels.
  • High-Speed Operation: Supports data rates that are essential for high-speed signal processing, ensuring minimal propagation delay times.
  • Low Power Consumption: Optimized for low power consumption, which is critical for battery-powered and energy-efficient systems.
  • Robust I/O Capability: Can drive up to 24 mA at the outputs, allowing it to interface with a variety of peripheral components.
  • Bus Hold on Data Inputs: Eliminates the need for external pull-up/pull-down resistors, simplifying PCB design and reducing component count.

Applications

The SN74LVC16373ADLR is versatile and can be used in a wide array of applications, including:

  • Data storage and buffering in computer systems
  • Interface and bus systems
  • Industrial control systems
  • Telecommunications equipment

Packaging and Quality

Packaged in a 48-Pin SSOP (Shrink Small Outline Package), the SN74LVC16373ADLR is designed for space-saving on PCBs without compromising performance. Texas Instruments is committed to high-quality standards, and this product complies with RoHS (Restriction of Hazardous Substances) directives, ensuring environmental safety and reliability.

You May Also Be Interested in

Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Rochester Electronics
Channel IC
Need more? Email Us
ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $23.3844
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $40.6219

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5204 $50.4080
49+ $2.0680 $101.3320
75+ $2.0034 $150.2550
104+ $1.9387 $201.6248
134+ $1.8741 $251.1294
179+ $1.6803 $300.7737
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess