The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SN74LVC1G32QDRYRQ1

Part No SN74LVC1G32QDRYRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 1CH 2-INP 6USON / OR Gate IC 1 Channel 6-SON (1.45x1)
Datasheet
Sample
Rohs State Need to verify
ECAD Module ECAD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Logic Type OR Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 4.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 6-SON (1.45x1)
Package / Case 6-UFDFN
Base Product Number 74LVC1G32
Other Names 296-SN74LVC1G32QDRYRQ1TR,296-SN74LVC1G32QDRYRQ1CT,296-SN74LVC1G32QDRYRQ1DKR
Standard Package 5,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257471-SN74LVC1G32QDRYRQ1
Fake Threat In the Open Market 50 pct.

Description

Product Overview: SN74LVC1G32QDRYRQ1

The SN74LVC1G32QDRYRQ1 is a high-performance, single 2-input positive-OR gate integrated circuit from Texas Instruments, designed for use in a wide range of electronic applications. This device is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Operational Range: The device operates at a voltage range of 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems.
  • Logic Type: 2-input positive-OR gate, providing a logical output of high when any one or both of the inputs are high.
  • Output Drive Capability: Capable of driving up to ±24 mA at the output, allowing for direct drive of LEDs or other loads within its capacity.
  • Low Power Consumption: The device features a low power consumption, which is ideal for battery-powered and power-sensitive applications.
  • High-Speed Operation: Fast propagation delays enable high-speed operation, which is critical for modern digital systems.

Package and Quality

  • The SN74LVC1G32QDRYRQ1 comes in a small and robust SON (Small Outline No lead) package, which is suitable for space-constrained applications.
  • It is designed to meet the stringent requirements of the automotive industry and is qualified for use in automotive applications.
  • The device is RoHS compliant, ensuring adherence to environmental standards regarding the restriction of hazardous substances.

Applications

The versatility of the SN74LVC1G32QDRYRQ1 makes it an excellent choice for a variety of applications, including:

  • Automotive systems such as engine control units, infotainment, and body electronics.
  • Consumer electronics like smart devices, wearables, and portable gaming systems.
  • Industrial controls, including PLCs, sensors, and actuators.
  • Telecommunications equipment and networking devices.

In conclusion, the SN74LVC1G32QDRYRQ1 from Texas Instruments is a reliable and efficient solution for designers looking to implement OR logic functions in their systems, especially where space and power consumption are of concern. Its robust package, wide voltage range, and high-speed operation make it a versatile component for a multitude of electronic applications.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.