EN
  • EN
  • DE

SN74LVC1G34DBVT

Part No SN74LVC1G34DBVT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1100450-SN74LVC1G34DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G34DBVT CAD Model

Alternative Products

Alternative Product Part Number Manufacturer Package Country Similarity
74LVC1G07GV-Q100H Nexperia SC-74 China Functional Equivalent
74LVC1G34GV-Q100H Nexperia SC-74 China PIN-TO-PIN
SN74LVC1G07DBVT TI SOT-23 United States Functional Equivalent
SN74LVC1G07DCKJ TI SOT-23-5 United States Functional Equivalent
SN74LVC1G07DSF2 TI X2SON United States Functional Equivalent
SN74LVC1G07YZVR TI DSBGA-4 United States Functional Equivalent
SN74LVC1G34DRLRG4 TI FL-6 United States Functional Equivalent
SN74LVC1G34DRY2 TI VSON United States Functional Equivalent
SN74LVC1G34YZPR TI DSBGA-5 United States Functional Equivalent
TC7SZ34F,LJ(CT KIOXIA SC-74A, SOT-753 Japan PIN-TO-PIN

Description

Product Overview: SN74LVC1G34DBVT

The SN74LVC1G34DBVT from Texas Instruments is a single-buffer gate designed to provide high-performance, power-efficient operation in a compact package. This device is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. With its wide operating voltage range and low power consumption, the SN74LVC1G34DBVT is an ideal choice for portable and battery-powered applications, as well as for interfacing with microcontrollers and other digital systems.

Key Features:

  • Operating Voltage: The device supports a wide voltage range from 1.65V to 5.5V, allowing flexibility in various operating environments and compatibility with both 3.3V and 5V logic levels.
  • High Drive: Despite its low-power consumption, the SN74LVC1G34DBVT can drive up to 32 mA at the output, providing sufficient current for many digital applications.
  • Low Power Consumption: This buffer gate is optimized for low dynamic power consumption, reducing the overall power requirements of the system it is integrated into.
  • Schmitt-Trigger Input: The Schmitt-Trigger input of the SN74LVC1G34DBVT provides enhanced noise immunity and allows for slow input transition signals, making it suitable for noisy environments.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, ensuring reliability and longevity even in harsh electrical environments.
  • Small Footprint: Offered in a compact SOT-23-5 package, the SN74LVC1G34DBVT saves valuable board space in space-constrained applications.

Applications:

The versatility and robustness of the SN74LVC1G34DBVT make it an excellent choice for a wide range of applications, including:

  • Mobile Phones
  • Portable Electronics
  • Computing Devices
  • Data Communication
  • Signal Conditioning
  • Logic Level Translation

In summary, the SN74LVC1G34DBVT from Texas Instruments is a reliable and efficient single-buffer gate that provides a simple solution for buffering and driving capabilities in various electronic systems. Its low-voltage operation, high drive strength, and compact size make it an excellent choice for designers looking to optimize their applications for performance and space.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
970+ $0.0518 $50.2460
2,060+ $0.0486 $100.1160
3,200+ $0.0469 $150.0800
4,580+ $0.0437 $200.1460
5,955+ $0.0420 $250.1100
7,430+ $0.0404 $300.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,550 pieces
MOQ: 970 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess