EN
  • EN
  • DE

SN74LVC1G374DBVR

Part No SN74LVC1G374DBVR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Flip Flop Element D-Type Bit Positive Edge SOT-23-6
Manufacturer Texas Instruments
Series 74LVC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name 74LVC1G374
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74LVC1G374DBVRE4-ND, 74LVC1G374DBVRG4, -74LVC1G374DBVRE4-NDR, 74LVC1G374DBVRE4, -SN74LVC1G374DBVR-NDR, -74LVC1G374DBVRE4, 74LVC1G374DBVRG4-ND, -296-18776-1-ND, -296-18776-1, -74LVC1G374DBVRG4, -74LVC1G374DBVRG4-NDR, 296-18776-6, 296-18776-2, 296-18776-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896751-SN74LVC1G374DBVR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G374DBVR CAD Model

Description

Overview of SN74LVC1G374DBVR

The SN74LVC1G374DBVR is a single D-type flip-flop with a 3-state output designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of the LVC family, which operates with a low voltage and is characterized by its high-speed performance. The device is particularly suitable for use in applications that require the capture and storage of data bits.

Key Features

  • High-Speed Operation: This flip-flop is capable of operating at high speeds, making it ideal for high-performance systems that require quick data processing and storage.
  • Low Power Consumption: Designed with energy efficiency in mind, the SN74LVC1G374DBVR has a low power consumption, which helps in extending battery life in portable applications and reducing power costs in stationary applications.
  • Wide Operating Voltage Range: The device supports a wide voltage range from 1.65 V to 5.5 V, providing flexibility in various system designs and ensuring compatibility with both 3.3 V and 5 V logic levels.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus or multiple outputs without interference, facilitating easier data sharing and bus management.
  • Robust Construction: Packaged in a small and robust DBV (SOT-23) package, the SN74LVC1G374DBVR is designed for space-constrained applications and is resilient to the rigors of extensive industrial use.

Applications

The SN74LVC1G374DBVR is versatile and can be used in a variety of applications, including:

  • Buffer/storage registers
  • Clock and data distribution
  • Industrial controls
  • Portable electronics
  • Microprocessor or microcontroller systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVC1G374DBVR is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the demands of both commercial and industrial applications. Engineers and designers can trust this component to deliver consistent performance throughout its lifecycle.

Ordering and Packaging Information

The SN74LVC1G374DBVR is available in tape and reel packaging, facilitating easy integration into automated assembly processes. For detailed ordering and shipping information, it is recommended to consult the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $5.6449
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
Fairchild/ON Semiconductor
Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin PDIP Rail / IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1688 $50.6400
725+ $0.1385 $100.4125
1,120+ $0.1342 $150.3040
1,540+ $0.1299 $200.0460
1,995+ $0.1255 $250.3725
2,670+ $0.1125 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess