EN
  • EN
  • DE

SN74LVC2G240YZAR

Part No SN74LVC2G240YZAR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF INVERT 5.5V 8DSBGA/8WCSP  /  Buffer, Inverting 2 Element 1 Bit per Element 3-State Output 8-DSBGA (1.9x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-XFBGA, DSBGA
Supplier Device Package 8-DSBGA (1.9x0.9)
Base Product Number SN74LVC2G
Other Names 296-15590-2R,-296-15590-1,TEXTISSN74LVC2G240YZAR,-SN74LVC2G240YZARR,-296-15590-1,296-15590-1R,296-15590-2,2156-SN74LVC2G240YZAR-TITR,296-15590-1
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259421-SN74LVC2G240YZAR
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G240YZAR CAD Model

Description

Product Overview: SN74LVC2G240YZAR

The SN74LVC2G240YZAR is a high-quality, dual inverter from Texas Instruments (TI), designed for use in a wide range of electronic applications. This versatile component is part of the LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage system environments.

Key Features

  • Logic Type: The device is a dual inverter, which means it contains two independent inverter gates that can be used to invert the logic state of input signals.
  • Supply Voltage: It operates at a supply voltage range of 1.65V to 5.5V, making it ideal for interfacing with both 3.3V and 5V logic levels.
  • Logic Level Translation: The SN74LVC2G240YZAR can perform logic level translation, which allows it to convert signals between different voltage domains seamlessly.
  • Output Drive Capacity: This device can drive up to 24 mA, providing good drive capabilities for various loads.
  • Package: It is available in a compact, lead-free DSBGA package, which is suitable for space-constrained applications.

Applications

The dual inverter's functionality makes it suitable for a variety of applications, including:

  • Signal inversion
  • Logic level shifting
  • Wave shaping
  • Buffering signals for improved drive capability
  • Creating delay elements in digital circuits

Quality and Reliability

TI's commitment to quality ensures that the SN74LVC2G240YZAR meets high standards for reliability and performance. The device is built to operate under extended temperatures, making it suitable for industrial applications. Additionally, the product is RoHS compliant, adhering to environmental standards regarding hazardous substances.

Technical Support and Resources

Engineers and designers can access extensive technical support for the SN74LVC2G240YZAR through Texas Instruments' online resources. TI provides detailed datasheets, application notes, and design resources to facilitate the integration of this inverter into various systems and to help troubleshoot any potential issues.

Whether for use in consumer electronics, automotive systems, or industrial controls, the SN74LVC2G240YZAR offers the performance and flexibility needed to meet the demands of modern digital logic circuit designs.

You May Also Be Interested in

Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 16BIT 48SSOP
Lowest to $1.4567
Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388
Toshiba Semiconductor and Storage
2V~5.5V 1 4 4uA 3.8ns@5V,15pF TSSOP-14B Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1188
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess