EN
  • EN
  • DE

SN74LVC2G34YZTR

Part No SN74LVC2G34YZTR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description MOS GENERAL PURP LOG / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Package Bulk
Product Status Active
Base Product Number 74LVC2G34
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 838366-SN74LVC2G34YZTR
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G34YZTR CAD Model

Description

The SN74LVC2G34YZTR from Texas Instruments is a high-performance, dual unbuffered buffer gate designed for use in a wide array of electronics applications. This integrated circuit is part of the LVC family, which is characterized by its low-voltage operation and compatibility with 5V systems. It is particularly suitable for down-translation to 3.3V or 2.5V without the need for external level shifters.

Key Features

  • Operational Voltage Range: The device supports a wide supply voltage range from 1.65V to 5.5V, making it versatile for interfacing with both low-voltage and standard logic level circuits.
  • High Drive: Despite its low power consumption, the SN74LVC2G34YZTR can drive outputs with high current, up to ±24 mA at 3.3V, which is ideal for driving heavy loads.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for battery-operated and power-sensitive applications.
  • ESD Protection: It features robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in environments where ESD events may occur.
  • Speed: The SN74LVC2G34YZTR offers fast propagation delays, typically 3.1 ns at 3.3V, which allows for high-speed operation in critical timing applications.

Applications

The dual buffer gate is ideal for a variety of applications including:

  • Level translation for interfacing devices operating at different voltage levels
  • Signal buffering to prevent signal degradation over long distances or in noisy environments
  • Driving heavy loads such as LEDs, relays, or other high-current devices
  • Use in control logic, computing, data processing, and storage systems where high speed and low power are necessary

Packaging and Quality

The SN74LVC2G34YZTR comes in a compact, surface-mount package, specifically in the DSBGA (YZ) package with a 6-ball configuration. It is provided in tape and reel form for ease of manufacturing and assembly processes. Texas Instruments ensures high-quality standards, with each device being rigorously tested to meet the industry's demands for reliability and performance.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0734 $53.6700
115+ $0.8808 $101.2920
180+ $0.8533 $153.5940
245+ $0.8257 $202.2965
315+ $0.7982 $251.4330
420+ $0.7156 $300.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess