Overview of SN74LVT16244BDLG4
The SN74LVT16244BDLG4 is a high-performance integrated circuit from Texas Instruments designed to meet the needs of modern digital systems. This device is part of the LVT family, which stands for Low-Voltage BiCMOS Technology, offering a perfect blend of low power consumption and high-speed operation.
Key Features
- Logic Type: 3.3-V ABT 16-Bit Buffers/Drivers with 3-State Outputs
- Bus Hold on Data Inputs: Eliminates the need for external pull-up/pull-down resistors, saving board space and reducing component count.
- Supports Mixed-Mode Signal Operation: 5-V input and output voltage is tolerant to support mixed-mode signal operation in a 3.3-V system environment.
- High-Drive Outputs: -32-mA IOH and 64-mA IOL, suitable for driving high-capacitive loads and ensuring signal integrity.
- Low Power Consumption: The device features a reduced power consumption, making it ideal for power-sensitive applications.
Applications
The SN74LVT16244BDLG4 is suitable for a wide range of applications, including:
- Bus Interface/Buffering in Servers
- Memory Driving in Desktops and Laptops
- Signal Path Optimization in Networking Equipment
- Level Shifting and Data Path Management in Telecommunications Infrastructure
Package and Quality
The device comes in a DL (SOIC - D) 48-pin package, which is surface-mountable and offers a compact footprint for space-constrained applications. It is characterized for operation from -40°C to 85°C, ensuring reliability across a wide range of environmental conditions.
Compliance and Standards
As with all Texas Instruments products, the SN74LVT16244BDLG4 adheres to strict industry standards for quality and reliability. This includes compliance with RoHS (Restriction of Hazardous Substances) and is lead-free, making it an environmentally friendly choice for electronic designs.
With its robust feature set and compliance with industry standards, the SN74LVT16244BDLG4 from Texas Instruments is an excellent choice for designers looking to incorporate reliable, high-speed data buffering and driving capabilities into their systems.