EN
  • EN
  • DE

SN74LVTH16500GQLR

Part No SN74LVTH16500GQLR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56BGA  /  Universal Bus Transceiver 18-Bit 56-BGA Microstar Junior (7x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74LVT
Other Names 296-12476-6R,296-12476-1R,-SN74LVTH16500GQLRR,-296-12476-1,296-12476-2R,2156-SN74LVTH16500GQLR-TITR,296-12476-2,-296-12476-1,296-12476-1,TEXTISSN74LVTH16500GQLR,296-12476-6
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255936-SN74LVTH16500GQLR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH16500GQLR CAD Model

Description

Overview of SN74LVTH16500GQLR

The SN74LVTH16500GQLR is a high-performance integrated circuit from Texas Instruments, designed to meet the demanding requirements of modern digital systems. This device is part of the LVTH family, which stands for Low-Voltage BiCMOS Technology with TTL-Compatible Inputs. The SN74LVTH16500GQLR is a 16-bit universal bus transceiver with 3-state outputs, making it suitable for a wide range of applications, including data transmission and memory interfacing in computing and telecommunication systems.

Key Features

  • Logic Type: 16-Bit Universal Bus Transceiver
  • Supply Voltage Range: 2.7V to 3.6V, allowing for low-voltage operation compatible with contemporary digital systems.
  • Logic Level: TTL-Compatible Inputs, ensuring easy interfacing with TTL logic levels.
  • Data Flow Direction: Bidirectional, providing versatility in data transfer operations.
  • Output Type: 3-State Outputs, enabling the connection of multiple devices on a common bus without interference.
  • Package: 48-Pin Thin Quad Flat Pack (TQFP), offering a compact footprint for space-constrained applications.

Performance and Reliability

The SN74LVTH16500GQLR is designed for optimized performance and reliability. It features balanced propagation delays and transition times, which contribute to its high-speed operation. The device supports bus hold on data inputs, eliminating the need for external pull-up or pull-down resistors and simplifying board design. Additionally, the SN74LVTH16500GQLR is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range.

Applications

With its robust feature set, the SN74LVTH16500GQLR is ideal for a variety of applications, such as:

  • Data communication and networking equipment
  • Servers and high-performance computing
  • Signal routing and processing
  • Memory interface circuits
  • Industrial control systems

Overall, the SN74LVTH16500GQLR from Texas Instruments is a versatile and reliable choice for designers looking to incorporate a high-speed, bidirectional bus transceiver into their digital systems.

You May Also Be Interested in

Texas Instruments
20-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
18-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVER WITH PARITY GENERATORS/CHECKERS
Need more? Email Us
Texas Instruments
16-BIT LVTTL-TO-GTL/GTL UNIVERSAL BUS TRANSCEIVERS WITH LIVE INSERTION
Lowest to $1.1217
Texas Instruments
IC UNIV SHIFT REGISTER 20SOIC / Shift Register Single 8-Bit Serial/Parallel to Serial/Parallel 20-Pin SOIC T/R
Lowest to $1.3719
Texas Instruments
18-BIT REGISTERED BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Lowest to $19.2563
Fairchild/ON Semiconductor
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $2.2634
NXP / Nexperia
IC UNIV SHIFT REGISTER 20DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess