EN
  • EN
  • DE

SN74LVTH2952DW

Part No SN74LVTH2952DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74LVTH2952
Other Names -296-1716-5,-SN74LVTH2952DWE4R,-SN74LVTH2952DWG4R,-296-1716-5,SN74LVTH2952DWE4,TEXTISSN74LVTH2952DW,-SN74LVTH2952DWE4,SN74LVTH2952DWG4,296-1716-5,-SN74LVTH2952DWG4,SN74LVTH2952DWG4,-SN74LVTH2952DWR,296-1716,SN74LVTH2952DWE4,2156-SN74LVTH2952DW
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259156-SN74LVTH2952DW
Ultra Librarian 3D Model Ultra Librarian SN74LVTH2952DW CAD Model

Description

SN74LVTH2952DW Product Overview

The SN74LVTH2952DW from Texas Instruments is a versatile, high-performance integrated circuit designed for bidirectional communication of data and control signals in mixed 3.3-V/5-V systems. This 16-bit transceiver and register is part of the LVTH family, which provides robust solutions for high-speed interfacing with bus hold on data inputs to eliminate the need for external pull-up or pull-down resistors.

Key Features

  • Versatile Operation: The SN74LVTH2952DW functions as two 8-bit transceivers or one 16-bit transceiver, with separate input and output enable signals for each section.
  • High-Speed Interface: With a typical tpd of 3.8 ns, this device is optimized for signaling rates up to 200 Mbps, making it ideal for high-speed data transmission.
  • Low-Voltage Operation: Designed to operate at 3.3V with 5V tolerant inputs, this transceiver supports mixed-voltage system environments and ensures compatibility with legacy systems.
  • Improved Signal Integrity: The device includes bus hold data inputs to improve signal integrity by maintaining the last active state without the need for external resistors.
  • Flow-Through Architecture: The SN74LVTH2952DW's pinout provides a flow-through organization that facilitates simplified PCB layout by aligning data inputs and outputs to reduce the need for crossing signal lines.

Applications

The SN74LVTH2952DW is suitable for a wide range of applications in computing, telecommunications, and industrial sectors. It is commonly used in:

  • Data communication systems
  • Networking routers and switches
  • Server and storage infrastructure
  • Signal bridging between different voltage domains
  • Bus interface or buffer for microprocessors, microcontrollers, and FPGAs

Package and Quality

This device is offered in a 24-pin SOIC (DW) package, providing a compact and reliable form factor. Texas Instruments is committed to high-quality manufacturing standards, ensuring that the SN74LVTH2952DW meets stringent performance and reliability criteria. This transceiver is also supported by Texas Instruments' comprehensive technical documentation, making integration into your designs as seamless as possible.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess