EN
  • EN
  • DE
  • IT

SN74S1051PW

Part No SN74S1051PW
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 12-BIT SCHOTTKY BARRIER DIODE BUS-TERMINATION ARRAY | IC 12-BIT BUS TER ARRAY16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Schottky Barrier Diode Bus-Termination Array
Resolution 12
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74S1051
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1256047-SN74S1051PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74S1051PW CAD Model

Description

The SN74S1051PW is a robust, high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the 74S series, known for its fast switching speeds and reliable operation in a wide range of electronic applications.

Key Features

  • Logic Type: The SN74S1051PW is a Schottky barrier diode bus-termination array that provides excellent high-speed performance thanks to its Schottky diode technology.
  • Package: It is housed in a 14-pin TSSOP (Thin Shrink Small Outline Package), which allows for a compact footprint on printed circuit boards, making it ideal for space-constrained applications.
  • Operating Voltage: The device operates within a voltage range of 2V to 5.5V, making it versatile for use in various digital systems.
  • Temperature Range: The SN74S1051PW is designed to function over an extended industrial temperature range, ensuring reliability under varying environmental conditions.

Applications

With its fast switching capabilities and high signal integrity, the SN74S1051PW is well-suited for a variety of demanding applications, including:

  • Termination of high-speed signal buses
  • Telecommunications and networking equipment
  • Server and storage systems
  • Computing interfaces
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74S1051PW is no exception and has undergone rigorous testing to meet stringent industry standards for quality and reliability. Customers can trust this device for critical and long-term applications.

Support and Resources

For designers and engineers, Texas Instruments provides extensive support and resources, including detailed datasheets, application notes, and design tools. This support helps to accelerate the design process and ensure the best use of the SN74S1051PW in your projects.

You May Also Be Interested in

Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Microchip Technology
IC COUNTER/SHIFT REG 28-PLCC
Lowest to $6.2562
Texas Instruments
IC SCAN TEST DEVICE TXRX 24-SOIC
Lowest to $11.4940
ON Semiconductor
IC RCVR ECL DIFFERENTL 5V 8TSSOP
Need more? Email Us
Microchip Technology
IC RCVR DIFF 5V/3.3V 8-MSOP
Need more? Email Us
ON Semiconductor
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
NXP / Nexperia
IC 25BIT CONFIG REG BUFF 96LFBGA
Need more? Email Us
Texas Instruments
IC 4BIT BINARY FULL ADDER 16SOIC
Need more? Email Us
Texas Instruments
IC REG TXRX LVTTL-GTLP 48-TSSOP
Lowest to $9.1652

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3548 $54.1920
90+ $1.1117 $100.0530
140+ $1.0769 $150.7660
195+ $1.0422 $203.2290
250+ $1.0075 $251.8750
335+ $0.9032 $302.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,190 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess