EN
  • EN
  • DE

SN74S1053PWR

Part No SN74S1053PWR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 16-BIT SCHOTTKY BARRIER DIODE BUS-TERMINATION ARRAY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74S
Packaging Reel - TR
Logic Type Schottky Barrier Diode Bus-Termination Array
Resolution 16
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1256049-SN74S1053PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74S1053
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74S1053PWR CAD Model

Description

Product Overview: SN74S1053PWR from Texas Instruments

The SN74S1053PWR is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device belongs to the 74S series and is particularly known for its robustness and versatility, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Logic Type: The SN74S1053PWR is a Schottky Barrier Diode Array, which provides excellent speed-power performance.
  • Package: This component comes in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, offering a compact footprint suitable for space-constrained applications.
  • Operating Temperature: It is designed to operate within a temperature range of -40°C to 85°C, ensuring reliability across various environmental conditions.
  • Supply Voltage: It operates at a typical supply voltage of 5V, which is compatible with standard TTL (Transistor-Transistor Logic) levels.
  • Output Current: The SN74S1053PWR is capable of delivering a high output current, which is essential for driving loads in various electronic circuits.

Applications

The SN74S1053PWR is suitable for a multitude of applications including, but not limited to:

  • Logic level conversion
  • Signal gating
  • Power management
  • Bus termination
  • Clamping high-speed signals

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74S1053PWR is no exception. This component is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected from a leading semiconductor manufacturer. Its reliability is further assured by its compliance with RoHS (Restriction of Hazardous Substances) standards, which restricts the use of certain hazardous materials in electronic equipment.

Ordering and Packaging

The SN74S1053PWR is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. This packaging ensures safe and secure delivery of the product, while also supporting high-volume production requirements.

For electronic designers and engineers looking for a high-speed diode array with reliable performance, the SN74S1053PWR from Texas Instruments is an excellent choice that combines functionality with durability.

You May Also Be Interested in

Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7363 $52.0890
75+ $1.4246 $106.8450
110+ $1.3801 $151.8110
150+ $1.3356 $200.3400
195+ $1.2911 $251.7645
260+ $1.1575 $300.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess