EN
  • EN
  • DE

SN74SSTVF16859GR

Part No SN74SSTVF16859GR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC REG BUFFER 13-26BIT 64-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3 V to 2.7 V
Number of Bits 13, 26
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 64-TSSOP
Win Source Part Number 030440-SN74SSTVF16859GR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74SSTVF16859GR CAD Model

Description

Product Description: SN74SSTVF16859GR from Texas Instruments

The SN74SSTVF16859GR is a high-performance, 13-bit to 26-bit registered buffer produced by Texas Instruments. This device is designed specifically for low-voltage (LV) and Very-Low-Voltage (VLV) applications. It is a part of the Texas Instruments Widebus™ family, which is renowned for its high-speed, low-power consumption, and efficient performance.

The SN74SSTVF16859GR operates using a 2.3V to 2.7V Vcc supply, and it can handle a maximum output current of 64mA. It is designed with a 3-state control gate that allows independent control of each byte, which makes it ideal for memory address driving and various other bus-oriented applications.

This device is also equipped with a built-in "bus-hold" feature that eliminates the need for external pullup or pulldown resistors, which can significantly simplify your system design and reduce overall system cost. It also comes in a 64-pin TSSOP package, which ensures efficient use of space on your PCB.

One of the key features of the SN74SSTVF16859GR is its ability to handle high-speed data transfer. It can operate at clock frequencies up to 200 MHz, making it suitable for high-speed digital systems. Additionally, it has a flow-through pinout for easy PCB layout.

With its robust features and reliable performance, the SN74SSTVF16859GR from Texas Instruments is an excellent choice for your low-voltage, high-speed applications. Its combination of high-speed operation, low-power consumption, and compact size make it a versatile solution for a wide range of digital systems.

For more information, please refer to the detailed datasheet provided by Texas Instruments.

You May Also Be Interested in

Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2878 $51.0146
17+ $5.9798 $101.6566
26+ $5.7929 $150.6154
36+ $5.6060 $201.8160
47+ $5.4192 $254.7024
62+ $4.8586 $301.2332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess