EN
  • EN
  • DE

SN74VC1G08DBVR

Part No SN74VC1G08DBVR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095227-SN74VC1G08DBVR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74VC1G08DBVR CAD Model

Description

Product Overview: SN74VC1G08DBVR by Texas Instruments

The SN74VC1G08DBVR is a high-performance, single 2-input positive-AND gate integrated circuit from the industry-leading semiconductor manufacturer, Texas Instruments. This tiny yet powerful logic gate comes in a compact SOT-23-5 package, making it ideal for space-constrained applications that require efficient logical operations.

Key Features

  • Operating Voltage: The device supports a wide operating voltage range from 1.65 V to 5.5 V, making it suitable for interfacing with both low-voltage and standard logic levels.
  • High Output Drive: Despite its small size, the SN74VC1G08DBVR can drive up to ±32 mA at the output, allowing for direct drive of heavy loads or multiple outputs without the need for additional buffering.
  • Low Power Consumption: The device is designed for low power consumption, with a typical ICC of only 10 µA, making it an excellent choice for battery-powered and energy-saving applications.
  • Logic Level Translation: Due to its broad voltage range, it can be used for translating between different logic levels, providing design flexibility across various platforms.
  • High-Speed Performance: It offers fast propagation delays, typically 3.6 ns at 5 V, ensuring high-speed performance suitable for demanding digital circuits.

Applications

The SN74VC1G08DBVR is versatile and can be used in a wide array of electronic systems, including:

  • Smartphones and portable devices
  • Computers and peripherals
  • Embedded systems
  • Power management systems
  • Signal processing
  • Logic level translation applications

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74VC1G08DBVR is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliability and performance. The device also complies with the RoHS directive, making it an environmentally friendly choice for modern electronic designs.

In conclusion, the SN74VC1G08DBVR from Texas Instruments is a robust, versatile logic gate that offers designers high performance, low power consumption, and the reliability required for today's sophisticated electronic circuits.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess