EN
  • EN
  • DE

SN75365J

Part No SN75365J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095245-SN75365J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN75365J CAD Model

Description

The SN75365J from Texas Instruments is a high-performance integrated circuit designed to cater to a wide array of electronic applications. As a part of Texas Instruments' extensive semiconductor product line, the SN75365J stands out for its reliability and versatility, making it a go-to choice for engineers and designers alike.

Key Features

  • Durable Construction: The SN75365J is built to last, with a robust design that ensures long-term performance even under demanding conditions.
  • High-Speed Operation: Engineered for speed, this IC can handle rapid signal processing, making it suitable for high-frequency applications.
  • Low Power Consumption: Despite its high-speed capabilities, the SN75365J is energy efficient, minimizing power usage and heat generation.
  • Compatibility: This component is designed to be compatible with a range of voltages and is easily integrated into various circuit designs.

Applications

The SN75365J is a versatile component that can be used in various applications, including:

  • Telecommunications equipment
  • Data processing systems
  • Consumer electronics
  • Industrial controls
  • Automotive systems

Technical Specifications

Parameter Value
Package Type Ceramic DIP
Operating Temperature -55°C to +125°C
Supply Voltage Range (Specified by design)
Logic Type (To be specified)
Mounting Type Through-Hole

For detailed specifications and application notes, customers are encouraged to consult the official Texas Instruments datasheets and product guides. The SN75365J represents Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry.

Note: Always ensure that the device is used within its specified operational parameters. For any customization or technical support, contact Texas Instruments directly.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9589 $51.4657
31+ $3.2483 $100.6973
48+ $3.1468 $151.0464
66+ $3.0453 $200.9898
85+ $2.9438 $250.2230
114+ $2.6393 $300.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess